Harbory Filtration Datasheets for Filter Elements

Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more

Product Name Notes
130SHF series pleated filter cartridge can be made of PP, PES or PTFE membrane under the associated controlled clean environment, without any adhesives or surfactants. The flow rate is up...
83HF series pleated filter cartridge can be made of PP, PES or PTFE membrane under the associated controlled clean environment, without any adhesives or surfactants. The flow rate is up...
Absolute accuracy filter bag has two layers for inner coarse filtration and outer fine filtration, using safe and clean polypropylene needled felt made from heat-treated virgin material. The inner coarse...
Activated carbon filter bag is made of activated carbon fiber with low-oxygen baking process. The special honeycomb pore structure will adsorb and decompose harmful substances effectively to filter harmful gases.
Extended life liquid filter bag is made of two or more special materials, forming a multi-layer structure for layer-by-layer filtering and diversion, improving the performance of blocking particles, raising the...
GF pleated filter cartridge is made of high porosity glass fiber (GF) membrane and polypropylene components under the associated controlled clean environment, without any adhesives or surfactants.GF membrane Filter Cartridge...
Glass fiber air filter media roll is made of the glass fiber with stable electret as the main media and the protective layer of chemical fiber is attached to its...
High dust-loading medium bag air filter media is made of 100% non-toxic and odorless polypropylene. The multi-layer media structure makes the media with larger dust capacity, significantly longer service life,...
High efficiency oil absorption filter bag is produced by melt-blown fine polypropylene fiber. The special fiber and its unique layered structure enable large dirt-holding capacity and good oil absorption, the...
HMBC-H series is made of 100% polypropylene melt-blown fiber with orange peel texture to enhance the filter area and strength. lt features high pressure resistance, high flux, good filtering performance,...
HMBC-M series is made of 100% micro polypropylene fiber, the fine grain finish extends the contact surface much larger than the ordinary melt-blown cartridge. The dual-layer fiber structure that is...
HMBC-S melt blown filter cartridge is made of pure polypropylene fiber. The dua-layer fiber structure that is dense inside and sparse outside with gradual-ly different pore size, allowing the particles...
IPTMC series pleated filter cartridge is made of imported hydrophilic modified polytetrafluoroethyl ene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives...
Medium efficiency bag air filter media is made of polypropylene melt-blown non-woven fabric and spun bond fabric. The high-temperature melt-blown process uses a stable electret and proven composite technology. It...
Needle felt filter bag is made of 100% heat-treated original material, clean and safe with uniform pore size to ensure a satisfactory filtering effect. The standardized sealing ring opening, and...
Nylon monofilament mesh filter bag sleeve is made of PA66, featuring fixed and uniform pore size, preserved shape, sound tensile strength and resistant to higher operating temperatures. It has a...
Nylon pleated filter cartridge is made of natural hydrophilic nylon membrane with high porosity through advanced hot melt sealing technology under the associated controlled clean environment, without any adhesives or...
OPTMC series pleated filter cartridge is made of imported modified hydrophobic polytetrafluoroethyl ene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives...
PESMC series pleated filter cartridge is made of hydrophilic asymmetric gradient aperture PES filter membrane and PP components through advanced hot melt sealing technology under the associated controlled clean environment,...
PFA pleated filter cartridge is made of polytetrafluoroethyl ene membrane and perfluoro polymer structure under the associated controlled clean environment, without any adhesives or surfactants. Liquid filter cartridge features high...
PPMC series pleated membrane filter cartridge is made of asymmetric gradient aperture polypropylene filter membrane, through advanced hot melt sealing technology under the associated controlled clean environment, without anv adhesives...
String wound filter cartridge is formed by winding the polypropylene fiber on the central core in the specific way. Different filtering precision can be achieved by controlling the winding density.
Ultra-fine activated carbon particles used in the activated carbon filter cartridges have excellent adsorption performance and can effectively filter harmful gases, remove peculiar smells, and part ot heavy metal substances.