Harbory Filtration Datasheets for Air Filters (industrial)
Industrial air filters reduce the number of particles in the air that passes through them.
Air Filters (industrial): Learn more
| Product Name | Notes |
|---|---|
| By adopting the viscose fiber composite process, different materials are combined to enhance its overall physical and chemical properties. Widely used in producing pleated filters. | |
| Glass fiber air filter media roll is made of the glass fiber with stable electret as the main media and the protective layer of chemical fiber is attached to its... | |
| Glass fiber filter media is using ultra-fine glass microfiber as the main media and is formed by wet process. Featuring uniformed fiber distribution, pleat ability, large dust capacity, high efficiency,... | |
| High dust-loading medium bag air filter media is made of 100% non-toxic and odorless polypropylene. The multi-layer media structure makes the media with larger dust capacity, significantly longer service life,... | |
| Medium efficiency bag air filter media is made of polypropylene melt-blown non-woven fabric and spun bond fabric. The high-temperature melt-blown process uses a stable electret and proven composite technology. It... | |
| Oil repellency and water repellency glass fiber filter media is using ultra-fine glass microfiber as the main media and is formed by wet process. Featuring excellent oil repellency and water... | |
| Polypropylene melt-blown air filter media is made by treating special polypropylene resin with high temperature through stable electret melt-blown air filter media is pleat able with high tensile strength, burst... | |
| Polypropylene melt-blown air filter media is made by treating special polypropylene resin with high temperature through stable electret melt-blown process. PP air filter media is pleat able with high tensile... | |
| The composite media is made of modified polypropylene fiber, which is processed by needling and then electrified by corona, so that the polypropylene fiber is charged to form an electrostatic... |