Harbory Filtration Datasheets for Filter Media
Filter media is material that actively separates solids from a solution and/or binds select materials in a solution.
Filter Media: Learn more
| Product Name | Notes |
|---|---|
| By adopting the viscose fiber composite process, different materials are combined to enhance its overall physical and chemical properties. Widely used in producing pleated filters. | |
| Glass fiber filter media is using ultra-fine glass microfiber as the main media and is formed by wet process. Featuring uniformed fiber distribution, pleat ability, large dust capacity, high efficiency,... | |
| Oil repellency and water repellency glass fiber filter media is using ultra-fine glass microfiber as the main media and is formed by wet process. Featuring excellent oil repellency and water... | |
| Polyester Filter Cloth series is made of loose PET fiber. With high porosity and good air permeability, it has a wide filtration applications. The cloth can be made in matted... | |
| Polypropylene filter cloth is made of multi-layer polypropylene fiber. Available in different processes and surface treatments (for example: singed and calendared) to meet the different filtration needs of clients. Polypropylene... | |
| Polypropylene melt-blown air filter media is made by treating special polypropylene resin with high temperature through stable electret melt-blown air filter media is pleatable with high tensile strength, burst resistance... | |
| Polypropylene melt-blown air filter media is made by treating special polypropylene resin with high temperature through stable electret melt-blown process. PP air filter media is pleatable with high tensile strength,... | |
| The composite media is made of modified polypropylene fiber, which is processed by needling and then electrified by corona, so that the polypropylene fiber is charged to form an electrostatic... |