Harbory Filtration Datasheets for HEPA Filters and ULPA Filters

High-efficiency particulate air (HEPA) filters and ultra-low particulate air (ULPA) filters are designed to screen particles larger than 0.3 µm
HEPA Filters and ULPA Filters: Learn more

Product Name Notes
By adopting the viscose fiber composite process, different materials are combined to enhance its overall physical and chemical properties. Widely used in producing pleated filters.
Glass fiber filter media is using ultra-fine glass microfiber as the main media and is formed by wet process. Featuring uniformed fiber distribution, pleat ability, large dust capacity, high efficiency,...
Oil repellency and water repellency glass fiber filter media is using ultra-fine glass microfiber as the main media and is formed by wet process. Featuring excellent oil repellency and water...
Polypropylene melt-blown air filter media is made by treating special polypropylene resin with high temperature through stable electret melt-blown air filter media is pleat able with high tensile strength, burst...
The composite media is made of modified polypropylene fiber, which is processed by needling and then electrified by corona, so that the polypropylene fiber is charged to form an electrostatic...