Lydall Performance Materials Datasheets for Fabric and Fiber Insulation
Fabric and fiber insulation materials comprise textiles which limit thermal transfer. They are frequently used to insulate structures, and are critical components of building sustainability.
Fabric and Fiber Insulation: Learn more
| Product Name | Notes |
|---|---|
| CRS-Wrap® is a collated system of radiant barriers and spacers on one roll. The wrap includes no adhesive or any other adherent, so outgassing in a vacuum space is minimized... | |
| Cryo-lite® Fiberglass Blankets are made of high quality fine fibers bonded with a melamine resin and specifically designed to meet the unique insulation needs of cryogenic tank manufacturers. Cryo-lite is... | |
| CryoTherm® Super-Insulating Media are non-outgassing, inorganic glass-fiber nonwovens that offer the single best option for preventing costly evaporation loss of stored super-cooled liquid gases. The 233 product is our heaviest... | |
| CryoTherm® Super-Insulating Media are non-outgassing, inorganic glass-fiber nonwovens that offer the single best option for preventing costly evaporation loss of stored super-cooled liquid gases. Non-outgassing, inorganic glass fiber -will not... | |
| CryoTherm® Super-Insulating Media are non-outgassing, inorganic glass-fiber nonwovens that offer the single best option for preventing costly evaporation loss of stored super-cooled liquified gases. The 243 product is our thinnest... | |
| LyTherm® 1535-GC Abrasion Resistance Paper is a lightweight refractory composite composed of an inner core of spun, high purity alumina-silica paper quilted with a durable textile cladding. The core material... | |
| LyTherm® 3000-L alumina paper is a lightweight refractory material processed from high purity bulk alumina fibers formed into a flexible sheet. It is recommended for continuous use at temperatures up... | |
| LyTherm® 3000-LH paper does not contain organic binders, which must be subsequently burned off, and is manufactured using a patented process that provides high tensile handling strength. 3000-LH Papers are... | |
| LyTherm® 550-L Utility Grade Paper is processed from unwashed spun, high purity alumina-silica fibers formed into a highly flexible sheet. It is recommended for continuous use at temperatures up to... | |
| LyTherm® 880-LH Binderless Grade Paper is a 100% inorganic material processed from washed, spun, high purity alumina-silica fibers. It is recommended for continuous use at temperatures up to 2600°F (1427°C)... | |
| LyTherm® 970-L Commercial grade paper is processed from washed, spun, high purity alumina-silica fibers formed into a highly flexible sheet. It is recommended for continuous use at temperatures up to... | |
| LyTherm® 970-LH Binderless Grade Paper is a 100% inorganic material, and is manufactured using a patented process that provides high tensile handling strength. Because it is processed from washed, spun,... | |
| LyTherm® LDF PAPER is a lightweight insulating material composed of large diameter, inorganic, high temperature fibers processed into a highly flexible sheet. It is recommended for intermittent use at temperatures... | |
| LyTherm® Premium Grade Paper is a lightweight refractory material processed from highly washed, spun, high purity alumina silica fibers formed into a highly flexible sheet. It is recommended for continuous... | |
| LyTherm® Rollboard Paper is a lightweight refractory material processed from a blend of high purity alumina-silica fibers into a highly flexible, uniform sheet. It is recommended for continuous use at... | |
| ManniGlas® 1200 is our premium grade, non-respirable, low cost alternative to silicone and ceramic fiber gasketing materials. It also excels in applications requiring superior thermal resistance where space is limited. | |
| ManniGlas® 1900 is a non-respirable, low cost alternative to silicone and ceramic fiber gasketing materials. It also excels in applications requiring superior thermal resistance where space is limited. Features/Advantages: Made... | |
| ManniGlas® 1902 is a non-respirable, low cost alternative to silicone and ceramic fiber gasketing materials. Glass fibers are engineered to have a black appearance to blend in with dark background... | |
| ManniGlas® 1908 is a composite of glass fiber base with a flame resistant inorganic coating. This thermal-barrier coating impedes the penetration of heat and flame to protect combustible materials. Substrate... |