Lydall Performance Materials Datasheets for Nonwovens
Nonwovens are fiber-based products that are formed into mats of randomly-oriented fibers, felt, needlepunched cloth, spunbond, or meltblown structures.
Nonwovens: Learn more
| Product Name | Notes |
|---|---|
| CRS-Wrap® is a collated system of radiant barriers and spacers on one roll. The wrap includes no adhesive or any other adherent, so outgassing in a vacuum space is minimized... | |
| Cryo-lite® Fiberglass Blankets are made of high quality fine fibers bonded with a melamine resin and specifically designed to meet the unique insulation needs of cryogenic tank manufacturers. Cryo-lite is... | |
| CryoTherm® Super-Insulating Media are non-outgassing, inorganic glass-fiber nonwovens that offer the single best option for preventing costly evaporation loss of stored super-cooled liquid gases. The 233 product is our heaviest... | |
| CryoTherm® Super-Insulating Media are non-outgassing, inorganic glass-fiber nonwovens that offer the single best option for preventing costly evaporation loss of stored super-cooled liquid gases. Non-outgassing, inorganic glass fiber -will not... | |
| CryoTherm® Super-Insulating Media are non-outgassing, inorganic glass-fiber nonwovens that offer the single best option for preventing costly evaporation loss of stored super-cooled liquified gases. The 243 product is our thinnest... | |
| Lambda product line provides automotive manufacturers with high-temperature insulation materials that combine excellent thermal performance with superior material design. | |
| LyTherm® 1535-GC Abrasion Resistance Paper is a lightweight refractory composite composed of an inner core of spun, high purity alumina-silica paper quilted with a durable textile cladding. The core material... | |
| LyTherm® 3000-L alumina paper is a lightweight refractory material processed from high purity bulk alumina fibers formed into a flexible sheet. It is recommended for continuous use at temperatures up... | |
| LyTherm® 3000-LH paper does not contain organic binders, which must be subsequently burned off, and is manufactured using a patented process that provides high tensile handling strength. 3000-LH Papers are... | |
| LyTherm® 550-L Utility Grade Paper is processed from unwashed spun, high purity alumina-silica fibers formed into a highly flexible sheet. It is recommended for continuous use at temperatures up to... | |
| LyTherm® 880-LH Binderless Grade Paper is a 100% inorganic material processed from washed, spun, high purity alumina-silica fibers. It is recommended for continuous use at temperatures up to 2600°F (1427°C)... | |
| LyTherm® 970-L Commercial grade paper is processed from washed, spun, high purity alumina-silica fibers formed into a highly flexible sheet. It is recommended for continuous use at temperatures up to... | |
| LyTherm® 970-LH Binderless Grade Paper is a 100% inorganic material, and is manufactured using a patented process that provides high tensile handling strength. Because it is processed from washed, spun,... | |
| LyTherm® LDF PAPER is a lightweight insulating material composed of large diameter, inorganic, high temperature fibers processed into a highly flexible sheet. It is recommended for intermittent use at temperatures... | |
| LyTherm® Premium Grade Paper is a lightweight refractory material processed from highly washed, spun, high purity alumina silica fibers formed into a highly flexible sheet. It is recommended for continuous... | |
| LyTherm® Rollboard Paper is a lightweight refractory material processed from a blend of high purity alumina-silica fibers into a highly flexible, uniform sheet. It is recommended for continuous use at... | |
| ManniGlas® 1200 is our premium grade, non-respirable, low cost alternative to silicone and ceramic fiber gasketing materials. It also excels in applications requiring superior thermal resistance where space is limited. | |
| ManniGlas® 1900 is a non-respirable, low cost alternative to silicone and ceramic fiber gasketing materials. It also excels in applications requiring superior thermal resistance where space is limited. Features/Advantages: Made... | |
| ManniGlas® 1902 is a non-respirable, low cost alternative to silicone and ceramic fiber gasketing materials. Glass fibers are engineered to have a black appearance to blend in with dark background... | |
| ManniGlas® 1908 is a composite of glass fiber base with a flame resistant inorganic coating. This thermal-barrier coating impedes the penetration of heat and flame to protect combustible materials. Substrate... |