Lydall Performance Materials Datasheets for Ceramic Insulation and Textiles
Ceramic insulation and textiles are fibrous refractories or thermal insulation products that consist of ceramic fibers in bulk, cloth, batting, paper or rope forms.
Ceramic Insulation and Textiles: Learn more
| Product Name | Notes |
|---|---|
| LyTherm® 1535-GC Abrasion Resistance Paper is a lightweight refractory composite composed of an inner core of spun, high purity alumina-silica paper quilted with a durable textile cladding. The core material... | |
| LyTherm® 3000-L alumina paper is a lightweight refractory material processed from high purity bulk alumina fibers formed into a flexible sheet. It is recommended for continuous use at temperatures up... | |
| LyTherm® 3000-LH paper does not contain organic binders, which must be subsequently burned off, and is manufactured using a patented process that provides high tensile handling strength. 3000-LH Papers are... | |
| LyTherm® 550-L Utility Grade Paper is processed from unwashed spun, high purity alumina-silica fibers formed into a highly flexible sheet. It is recommended for continuous use at temperatures up to... | |
| LyTherm® 880-LH Binderless Grade Paper is a 100% inorganic material processed from washed, spun, high purity alumina-silica fibers. It is recommended for continuous use at temperatures up to 2600°F (1427°C)... | |
| LyTherm® 970-L Commercial grade paper is processed from washed, spun, high purity alumina-silica fibers formed into a highly flexible sheet. It is recommended for continuous use at temperatures up to... | |
| LyTherm® 970-LH Binderless Grade Paper is a 100% inorganic material, and is manufactured using a patented process that provides high tensile handling strength. Because it is processed from washed, spun,... | |
| LyTherm® LDF PAPER is a lightweight insulating material composed of large diameter, inorganic, high temperature fibers processed into a highly flexible sheet. It is recommended for intermittent use at temperatures... | |
| LyTherm® Premium Grade Paper is a lightweight refractory material processed from highly washed, spun, high purity alumina silica fibers formed into a highly flexible sheet. It is recommended for continuous... | |
| LyTherm® Rollboard Paper is a lightweight refractory material processed from a blend of high purity alumina-silica fibers into a highly flexible, uniform sheet. It is recommended for continuous use at... |