Lydall Performance Materials Datasheets for Glass Fibers and Fiberglass Cloth
Glass fibers and fiberglass cloth consist of bulk, chopped fibers or continuous strands of glass. Glass fibers and fiberglass cloth is used in reinforcing plastics and composites as well as other specialized electrical and thermal applications.
Glass Fibers and Fiberglass Cloth: Learn more
| Product Name | Notes |
|---|---|
| CRS-Wrap® is a collated system of radiant barriers and spacers on one roll. The wrap includes no adhesive or any other adherent, so outgassing in a vacuum space is minimized... | |
| Cryo-lite® Fiberglass Blankets are made of high quality fine fibers bonded with a melamine resin and specifically designed to meet the unique insulation needs of cryogenic tank manufacturers. Cryo-lite is... | |
| CryoTherm® Super-Insulating Media are non-outgassing, inorganic glass-fiber nonwovens that offer the single best option for preventing costly evaporation loss of stored super-cooled liquid gases. The 233 product is our heaviest... | |
| CryoTherm® Super-Insulating Media are non-outgassing, inorganic glass-fiber nonwovens that offer the single best option for preventing costly evaporation loss of stored super-cooled liquid gases. Non-outgassing, inorganic glass fiber -will not... | |
| CryoTherm® Super-Insulating Media are non-outgassing, inorganic glass-fiber nonwovens that offer the single best option for preventing costly evaporation loss of stored super-cooled liquified gases. The 243 product is our thinnest... | |
| Lambda product line provides automotive manufacturers with high-temperature insulation materials that combine excellent thermal performance with superior material design. | |
| ManniGlas® 1200 is our premium grade, non-respirable, low cost alternative to silicone and ceramic fiber gasketing materials. It also excels in applications requiring superior thermal resistance where space is limited. | |
| ManniGlas® 1900 is a non-respirable, low cost alternative to silicone and ceramic fiber gasketing materials. It also excels in applications requiring superior thermal resistance where space is limited. Features/Advantages: Made... | |
| ManniGlas® 1902 is a non-respirable, low cost alternative to silicone and ceramic fiber gasketing materials. Glass fibers are engineered to have a black appearance to blend in with dark background... | |
| ManniGlas® 1908 is a composite of glass fiber base with a flame resistant inorganic coating. This thermal-barrier coating impedes the penetration of heat and flame to protect combustible materials. Substrate... |