DORMA Group Datasheets for Locksets
Locksets are used to operate and secure an entry door. These products are available in various materials, finishes and levels of security. They can be operated by a knob or a lever and can be locked and unlocked with ether keys or electronic keypads.
Locksets: Learn more
| Product Name | Notes |
|---|---|
| Designed to blend with M9000 lever locks, the T900 Series is easy to install with preassembled trim and the quality you expect from DORMA. T900 Series locksets will meet and... | |
| The C800 Series Grade 1 heavy-duty cylindrical locksets provide exceptional security, enhanced aesthetics, and rugged dependability. These premium locks are built with a high performance cylindrical chassis for all applications... | |
| The CL700 and CK700 Series grade 2 cylindrical locksets provide exceptional security, enhanced aesthetics, and rugged dependability. These key-in-lever locksets are built with a high performance cylindrical chassis for all... | |
| The M9000 Series Grade 1 heavy-duty mortise locksets provide exceptional security, enhanced aesthetics, and rugged dependability. These premium performance locksets are built with a heavy-duty mortise chassis for all applications... |