DORMA Group Datasheets for Door Closers
Door Closers close a door after it has been manually opened.
Door Closers: Learn more
| Product Name | Notes |
|---|---|
| The 1800 Series is an electromagnetically controlled door closer, available with or without integral smoke detector-power supply for use on fire and/or smoke barrier doors. Hold open function The DORMA... | |
| The 7300 Series offers a compact design and is available in an assortment of sprayed finishes to complement any opening's decor. These features, along with numerous installation options and fixed... | |
| The 7400 Series door closer is featuring backcheck and adjustable spring sizes thus being the ideal solution in a wide variety of applications, including barrier-free. This Grade 1 hydraulic surface... | |
| The 8600 door closer series is a non-handed surface applied door closer with adjustable spring power and backcheck positioning adjustment. It provides the flexibility needed to meet the many demands... | |
| The 8900 door closer series designed to provide a highly flexible door control system suitable for institutional or high-traffic commercial applications. Its hydraulic control system features a full range spring... | |
| The BTS75V Series of floor-concealed door closers offer adaptability to almost any installation. The closer's compact body permits its use where a larger closer would be prohibitive. Versatility allows installation... | |
| The BTS80 EMB Series is an aesthetically pleasing floor closer for fire and life safety, remote release and control, or tempered glass door applications. This closer is an ideal solution... | |
| The BTS80 Series of floor-concealed door closers offer adaptability to almost any installation. The closer's compact body permits its use where a larger closer would be prohibitive. Versatility allows installation... | |
| The EMR Series holder/release device incorporates a photoelectric detector and can control the spread of smoke and fire in a specific location or throughout the building if wired into a... | |
| The ITS96 series offers the optimum solution for applications requiring concealed door controls. It is suited for virtually any door and frame combination in a variety of leaf thicknesses and... | |
| The RTS88 is designed to give lasting, dependable service where surface applied units and other types of closers are not suitable, or would interfere with the architectural design. It can... | |
| The STA Series surface closers combine the versatility and flexibility of the 8900, 8600, or 7400 Series with maximum corrosion-resistance . Ideal for use in severe climate conditions, or where... | |
| The TS93 GSR in Contur Design combines exceptionally smooth, efficient door control with proper sequential closing for pairs of doors equipped with astragals or exit devices. The GSR Series provides... | |
| The TS93 Series represents the pinnacle of surface applied closers because of its unique cam and roller design. Doors equipped with the TS93 will open much easier than doors with... |