DORMA Group Grade 1 Heavy-Duty Cylindrical Locksets C800 Series

Description
The C800 Series Grade 1 heavy-duty cylindrical locksets provide exceptional security, enhanced aesthetics, and rugged dependability. These premium locks are built with a high performance cylindrical chassis for all applications where ANSI/BHMA A156 2 Series 4000 Grade 1 products are required. To meet the aesthetic needs of your project, these versatile locks are available in a range of levers or knob trim design. Exceptionally smooth operation To ensure exceptionally smooth operation, the C800 Series locks with lever trim incorporate a cast stainless steel retractor combined with roller bearings. This design provides both extremely high strength and an extended service life for the lock mechanism. Easy installation DORMA C800 Series locksets are easy to install in both wood and hollow metal doors with ANSI/BHMA Standard A156.115 preparations for cylindrical locks. Freewheeling function All C800 Series operating lever trim features a specially designed freewheeling function to protect the lock from damage caused by excessive torque applied to the lever handles. When locked, the outside lever handle will move freely through a 60° arc without operating the latch bolt. This free movement minimizes the opportunity for damage to the lock mechanism.
Description
The C800 Series Grade 1 heavy-duty cylindrical locksets provide exceptional security, enhanced aesthetics, and rugged dependability. These premium locks are built with a high performance cylindrical chassis for all applications where ANSI/BHMA A156 2 Series 4000 Grade 1 products are required. To meet the aesthetic needs of your project, these versatile locks are available in a range of levers or knob trim design. Exceptionally smooth operation To ensure exceptionally smooth operation, the C800 Series locks with lever trim incorporate a cast stainless steel retractor combined with roller bearings. This design provides both extremely high strength and an extended service life for the lock mechanism. Easy installation DORMA C800 Series locksets are easy to install in both wood and hollow metal doors with ANSI/BHMA Standard A156.115 preparations for cylindrical locks. Freewheeling function All C800 Series operating lever trim features a specially designed freewheeling function to protect the lock from damage caused by excessive torque applied to the lever handles. When locked, the outside lever handle will move freely through a 60° arc without operating the latch bolt. This free movement minimizes the opportunity for damage to the lock mechanism.

Suppliers

Company
Product
Description
Supplier Links
Grade 1 Heavy-Duty Cylindrical Locksets - C800 Series - DORMA Group
Ennepetal, Germany
Grade 1 Heavy-Duty Cylindrical Locksets
C800 Series
Grade 1 Heavy-Duty Cylindrical Locksets C800 Series
The C800 Series Grade 1 heavy-duty cylindrical locksets provide exceptional security, enhanced aesthetics, and rugged dependability. These premium locks are built with a high performance cylindrical chassis for all applications where ANSI/BHMA A156 2 Series 4000 Grade 1 products are required. To meet the aesthetic needs of your project, these versatile locks are available in a range of levers or knob trim design. Exceptionally smooth operation To ensure exceptionally smooth operation, the C800 Series locks with lever trim incorporate a cast stainless steel retractor combined with roller bearings. This design provides both extremely high strength and an extended service life for the lock mechanism. Easy installation DORMA C800 Series locksets are easy to install in both wood and hollow metal doors with ANSI/BHMA Standard A156.115 preparations for cylindrical locks. Freewheeling function All C800 Series operating lever trim features a specially designed freewheeling function to protect the lock from damage caused by excessive torque applied to the lever handles. When locked, the outside lever handle will move freely through a 60° arc without operating the latch bolt. This free movement minimizes the opportunity for damage to the lock mechanism.

The C800 Series Grade 1 heavy-duty cylindrical locksets provide exceptional security, enhanced aesthetics, and rugged dependability. These premium locks are built with a high performance cylindrical chassis for all applications where ANSI/BHMA A156 2 Series 4000 Grade 1 products are required. To meet the aesthetic needs of your project, these versatile locks are available in a range of levers or knob trim design.

Exceptionally smooth operation

To ensure exceptionally smooth operation, the C800 Series locks with lever trim incorporate a cast stainless steel retractor combined with roller bearings. This design provides both extremely high strength and an extended service life for the lock mechanism.

Easy installation

DORMA C800 Series locksets are easy to install in both wood and hollow metal doors with ANSI/BHMA Standard A156.115 preparations for cylindrical locks.

Freewheeling function

All C800 Series operating lever trim features a specially designed freewheeling function to protect the lock from damage caused by excessive torque applied to the lever handles. When locked, the outside lever handle will move freely through a 60° arc without operating the latch bolt. This free movement minimizes the opportunity for damage to the lock mechanism.

Supplier's Site

Technical Specifications

  DORMA Group
Product Category Locks
Product Number C800 Series
Product Name Grade 1 Heavy-Duty Cylindrical Locksets
Lock Type Lockset
Unlock Full Specs
to access all available technical data

Similar Products

Glass Door Cam Lock (Keyed Alike) - GS-GL3-NR-CR-2921 - GS-GL3-NR-CR-2921 - Sugatsune America, Inc.
Specs
Lock Type Cam Lock
Application Door
Actuation Key
View Details
Regulator lock - LRVS-LRP-1/4 - Festo Corporation
Specs
Lock Type Padlock
View Details
Padlock For Well Monitoring Plugs - 142-800 - Petersen Products Co.
Specs
Lock Type Padlock
View Details