DORMA Group Datasheets for Locks
Locks are mechanical fastening devices designed to close and control access to doors, drawers, or containers. Common types of locks include cam locks, combination locks, deadbolts, padlocks, and key-operated locks.
Locks: Learn more
| Product Name | Notes |
|---|---|
| Designed to blend with M9000 lever locks, the T900 Series is easy to install with preassembled trim and the quality you expect from DORMA. T900 Series locksets will meet and... | |
| The C800 Series Grade 1 heavy-duty cylindrical locksets provide exceptional security, enhanced aesthetics, and rugged dependability. These premium locks are built with a high performance cylindrical chassis for all applications... | |
| The CL700 and CK700 Series grade 2 cylindrical locksets provide exceptional security, enhanced aesthetics, and rugged dependability. These key-in-lever locksets are built with a high performance cylindrical chassis for all... | |
| The D800 Heavy Duty Dead Bolt and the DB600 Grade 2 Dead Bolt for increased security, reliability and durability. These rugged dead bolts provide an added level of protection. The... | |
| The Electromagnetic Locks are designed for ease of installation and long term operation. The DORMA EML series offers maglocks with holding forces from 1500 lbs to 300 lbs, available in... | |
| The M9000 Series Grade 1 heavy-duty mortise locksets provide exceptional security, enhanced aesthetics, and rugged dependability. These premium performance locksets are built with a heavy-duty mortise chassis for all applications... |