DORMA Group Datasheets for Doors
Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry.
Doors: Learn more
| Product Name | Notes |
|---|---|
| Attractive, functional and practical, DORMA KTC Series large-diameter automatic revolving doors combine modern styling with proven performance. Offered in outside diameters up to 21 feet - among the widest in... | |
| For elegant and upscale applications, the ESA 400 Fine Frame is a perfect marriage of beauty and functionality. Including full breakout capability, the ESA 400 combines full view aesthetics with... | |
| The advanced DORMA ED1200 Automatic Bi-Fold Door is another option for meeting your automatic door needs. It combines proven mechanical design with easily programmable control units. The ED1200 Bi-fold Door... | |
| The Crane 1000 Series is the solution when your budget-conscious project calls for the look, function, traffic flow advantage, and energy savings of a revolving door. Fabricated with rigid aluminum... | |
| The Crane 1000-A Series automatic revolving door is the ideal choice for your building's primary entrance. A range of available finishes allows for a door integrated into its surrounding décor... | |
| The Crane 2000 Series door maintains world class style and function and at the same time leaves room to help manage tight construction budgets. Different modes of operation The 2000... | |
| The Crane 3000 Series door combines premium construction with unmatched design to create a door limited only by your imagination. Different modes of operation The 3000 Series is available with... | |
| The Crane 4000 Series provides the elegance and clean styling of glass and metal to create a grand first impression to your building entrance. More and more storefronts and building... | |
| The DORMA ESA 500 is an all glass (top and bottom rails only) door designed for interior applications where emergency breakout of only the sliding panels is required. Emergency Exits... | |
| The DORMA MAGNEO is a sliding entrance system powered by linear magnetic drive technology (LMD) and designed for any modern interior, whether public, commercial, or private. Innovative magnetic technology ensures... | |
| The ESA 100 is an extruded aluminum stile and rail door designed for interior or exterior applications where emergency breakout is not required. Proof that style and substance can co-exist... | |
| The ESA 200 is an extruded aluminum stile and rail door designed for interior or exterior applications where emergency breakout of only the sliding panels is required. Emergency Exits The... | |
| The ESA 300 is an extruded aluminum stile and rail door designed for interior or exterior applications where emergency breakout of the sliding and sidelite panels is required. Emergency Exits... | |
| The ESA 300T Auto-Telescopic door is perfect for corridor applications and any opening that requires an extra-wide clear opening distance. Emergency Exits The DORMA ESA 300T - For emergency applications... | |
| The ICU1200 allows the ease of a bi-directional swing door with expanded access using a bi-fold set. This three panel door gives the access you need without the need for... | |
| The ICU300 doors are available in a wide range of sizes, configurations, and finishes. Single, biparting, or telescopic doors are available with either two, three, four, or six panels. A... |