Kelco Industries Datasheets for Linear Solenoids
Linear solenoids convert electrical energy into mechanical power via a plunger with an axial stroke in either a push or pull action.
Linear Solenoids: Learn more
| Product Name | Notes |
|---|---|
| Internal Spring Return Options For All Standard Solenoids Guardian Spring kits are specifically designed to simplify your life through one single source. Guardian Spring Kits are available in different lengths... | |
| Custom Solenoids | |
| Frame Solenoids from Kelco Industries are available in AC and DC versions. Available in both push and pull configurations, our C-Frame style is coil-enclosed on one side and our D-Frame... | |
| Guardian Electric Solenoid Selector Chart | |
| Kelco Industries’ Long-life Tubular Solenoids incorporate anti-bottoming features, a stainless steel plunger sleeve, and Teflon-coated plungers to increase mechanical life. The anti-bottoming ring and washers prevent the plunger from hitting... | |
| Laminated Solenoids from Kelco Industries are designed for heavy duty applications that combine high force and high efficiency. Available in both push and pull configurations, our laminated solenoids deliver 25%... | |
| Latching Solenoids from Kelco Industries are designed for applications that require the holding force to be maintained without being power applied. The plunger will remain latched, in-place, and seated to... | |
| Tubular Solenoids from Kelco Industries are used in a broad range of DC power applications wherever a short stroke with high force and low power are specified. Available in both... |