Kelco Industries AC Frame Pull Solenoids

Description
Frame Solenoids from Kelco Industries are available in AC and DC versions. Available in both push and pull configurations, our C-Frame style is coil-enclosed on one side and our D-Frame is enclosed on two sides. We also offer a heavy duty version which provides increased pulling power over standard units. Plungers can be easily customized to interface with your application. These solenoids offer an economical design and are available in a wide range of forces and stroke. Advantages: Custom voltages available Value added packages Custom plungers Spring returns Custom mounting Custom terminations All catalog solenoids are UL Recognized and RoHS compliant (2011/65/EU) 100% Made in the USA Applications: Vending Machines Banking Equipment Food Processing Equipment Gaming Automotive/RV Entertainment Systems Gate Controllers Industrial Pumps Lottery Games Material Handling Medical Equipment Office Equipment Security Equipment
Datasheet
Description
Frame Solenoids from Kelco Industries are available in AC and DC versions. Available in both push and pull configurations, our C-Frame style is coil-enclosed on one side and our D-Frame is enclosed on two sides. We also offer a heavy duty version which provides increased pulling power over standard units. Plungers can be easily customized to interface with your application. These solenoids offer an economical design and are available in a wide range of forces and stroke. Advantages: Custom voltages available Value added packages Custom plungers Spring returns Custom mounting Custom terminations All catalog solenoids are UL Recognized and RoHS compliant (2011/65/EU) 100% Made in the USA Applications: Vending Machines Banking Equipment Food Processing Equipment Gaming Automotive/RV Entertainment Systems Gate Controllers Industrial Pumps Lottery Games Material Handling Medical Equipment Office Equipment Security Equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Frame Pull Solenoids -  - Kelco Industries
Woodstock, IL, United States
AC Frame Pull Solenoids
AC Frame Pull Solenoids
Frame Solenoids from Kelco Industries are available in AC and DC versions. Available in both push and pull configurations, our C-Frame style is coil-enclosed on one side and our D-Frame is enclosed on two sides. We also offer a heavy duty version which provides increased pulling power over standard units. Plungers can be easily customized to interface with your application. These solenoids offer an economical design and are available in a wide range of forces and stroke. Advantages: Custom voltages available Value added packages Custom plungers Spring returns Custom mounting Custom terminations All catalog solenoids are UL Recognized and RoHS compliant (2011/65/EU) 100% Made in the USA Applications: Vending Machines Banking Equipment Food Processing Equipment Gaming Automotive/RV Entertainment Systems Gate Controllers Industrial Pumps Lottery Games Material Handling Medical Equipment Office Equipment Security Equipment

Frame Solenoids from Kelco Industries are available in AC and DC versions. Available in both push and pull configurations, our C-Frame style is coil-enclosed on one side and our D-Frame is enclosed on two sides. We also offer a heavy duty version which provides increased pulling power over standard units. Plungers can be easily customized to interface with your application. These solenoids offer an economical design and are available in a wide range of forces and stroke.

Advantages:

  • Custom voltages available
  • Value added packages
  • Custom plungers
  • Spring returns
  • Custom mounting
  • Custom terminations

All catalog solenoids are UL Recognized and RoHS compliant (2011/65/EU)
100% Made in the USA

Applications:

  • Vending Machines
  • Banking Equipment
  • Food Processing Equipment
  • Gaming
  • Automotive/RV
  • Entertainment Systems
  • Gate Controllers
  • Industrial Pumps
  • Lottery Games
  • Material Handling
  • Medical Equipment
  • Office Equipment
  • Security Equipment
Supplier's Site Datasheet

Technical Specifications

  Kelco Industries
Product Category Linear Solenoids
Product Name AC Frame Pull Solenoids
Maximum Stroke 25.4 mm (1 inch)
AC Rated for AC Operation
Construction Open Frame
Unlock Full Specs
to access all available technical data

Similar Products

RD Series Open Frame Solenoid - Model RD-B630 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Continuous Duty Rated for Continuous Duty
View Details
Linear Solenoids - 3073506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 12 mm (0.4724 inch)
DC Rated for DC Operation; 12 v dc
Construction Push/Pull
View Details
DC Frame Pull Solenoids -  - Kelco Industries
Specs
Maximum Stroke 12.7 mm (0.5000 inch)
DC Rated for DC Operation
Construction Open Frame
View Details