Kelco Industries Datasheets for Toggle Switches
Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.
Toggle Switches: Learn more
| Product Name | Notes |
|---|---|
| Guardian’s 5-way mini-switch packs multiple switching capabilities into a low profile, mini-envelope size. The series offers 4-way toggling, combined with a 5th pushbutton – center axis capability. The switch has... | |
| Guardian’s toggle switch offers high electrical and mechanical reliability in a compact design for use in a wide range of applications. This flexible switch has multiple power ratings to provide... | |
| Guardian’s trigger switch features a high current rating with an electrical and mechanical life of 50,000 cycles. This versatile switch is available in either single or two-position circuits, with various... | |
| The triplex 4-way switch is a highly-reliable, miniature toggle switch. This patented design utilizes Guardian’s redundant triplex circuitry. Ideal for critical or fail-safe applications, Guardian’s triplex circuitry utilizes three redundant... | |
| This high-performance, MS-qualified switch offers a high current rating with positive tactile feedback. Ideal for rugged environments, this switch is both moisture-resistant and dust-tight. This flexible switch offers multiple power... | |
| With a mechanical life of 1.8 million cycles, Guardian’s thumbwheel switch is ideal for use in high-reliability applications. This rugged switch offers a + 1% independent linearity with an operating... |