Kelco Industries Datasheets for Metal Bellows
Metal bellows perform a number of tasks including sealing environments, carrying gases, liquids and slurry, and mechanically coupling for electrical contact.
Metal Bellows: Learn more
| Product Name | Notes |
|---|---|
| 1207 The Economical Exhaust Connector Vessel Types: Barges Charter boats Fishing vessels Passenger ferries Pleasure boats Supply vessels Tugs Utility vessels Applications: Generator sets Marine Propulsion Power Units OEM /... | |
| Externally-Pressuriz ed Expansion Joints are Designed to Replace: High-Maintenance Packed Joints Space-Confining Pipe Loops Costly Equalizing Expansion Joints MULTI-PLY SAFETY FACTORS – In a critical application, a multi-ply expansion joint... | |
| Flex-Weld 30MC Series General Purpose / Low Pressure Expansion Joints, sizes 4” through 42”. Multi-Ply Stainless Steel Bellows construction, movement rated at 30,000 cycles plus. Manufactured to order for your... | |
| Flex-Weld, Inc. is a premier manufacturer of metal bellows and bellow assemblies with over 90 years of design and manufacturing experience in the production of precision-formed metal bellows. Flex-Weld, Inc. | |
| he heavy-duty Keflex™ 7Q Expansion Compensators are specifically designed for high pressure service, available in sizes ¾” to 4″, in both single and dual units. The single type is capable... | |
| High Pressure Expansion Bellows The Keflex™ 3150 Series Expansion Bellows is designed to meet applications that require pressure ratings up to 150 PSI in a compact length. This is achieved... | |
| Maximum vibration absorption Longest cycle life Soft spring rate Ease of installation and maximum safety Keflex™ Bellows-Type Pump Connectors are designed to compensate for multi-plane axial, lateral and angular movement... | |
| Our products perform under the most demanding conditions and our service record is impeccable. Keflex™ pipe guides are designed to ensure positive pipe alignment by restricting lateral pipe movement while... | |
| The Original Multi-Ply Expansion Joint – Always Ask For Keflex™ Keflex™ Multi-Ply Expansion Joints are the premier expansion joints in the industry. They offer the ultimate solution to piping thermal... | |
| We have a wider array of material and configuration types for rubber expansion joints than any other manufacturer. Our products are designed and engineered to carry a variety of media... |