Kelco Industries Datasheets for Flexible Expansion Joints
Expansion joints connect two fixed assemblies or pipes and provide allowance for movement due to service load, shock, or thermal cycles.
Flexible Expansion Joints: Learn more
| Product Name | Notes |
|---|---|
| Braided Hose Assemblies For Vibration Absorption and the Elimination of Piping Stress in HVAC Applications Keflex™ Gold and Silver Series braided flexible pump connectors are manufactured from 300 Series stainless... | |
| Flex-Weld 30MC Series General Purpose / Low Pressure Expansion Joints, sizes 4” through 42”. Multi-Ply Stainless Steel Bellows construction, movement rated at 30,000 cycles plus. Manufactured to order for your... | |
| he heavy-duty Keflex™ 7Q Expansion Compensators are specifically designed for high pressure service, available in sizes ¾” to 4″, in both single and dual units. The single type is capable... | |
| Heat Pump / Water Hose Available in steel, stainless, and aluminum Braided hose: stainless steel outer braid covering and EPDM core Male & female fittings: 1/2” – 1” brass, 1-1/4” | |
| High Pressure Expansion Bellows The Keflex™ 3150 Series Expansion Bellows is designed to meet applications that require pressure ratings up to 150 PSI in a compact length. This is achieved... | |
| Maximum vibration absorption Longest cycle life Soft spring rate Ease of installation and maximum safety Keflex™ Bellows-Type Pump Connectors are designed to compensate for multi-plane axial, lateral and angular movement... | |
| The Original Multi-Ply Expansion Joint – Always Ask For Keflex™ Keflex™ Multi-Ply Expansion Joints are the premier expansion joints in the industry. They offer the ultimate solution to piping thermal... | |
| APPLICATIONS: Compensates for thermal expansion in all types of piping systems and allows for random and unpredictable seismic movements. Protects and increases longevity of equipment and piping by reducing and/or... | |
| Externally-Pressuriz ed Expansion Joints are Designed to Replace: High-Maintenance Packed Joints Space-Confining Pipe Loops Costly Equalizing Expansion Joints MULTI-PLY SAFETY FACTORS – In a critical application, a multi-ply expansion joint... | |
| Flex-Weld, Inc. is a premier manufacturer of metal bellows and bellow assemblies with over 100 years design and manufacturing experience in the production of precision-formed OEM and custom metal bellows... | |
| Our products perform under the most demanding conditions and our service record is impeccable. Keflex™ pipe guides are designed to ensure positive pipe alignment by restricting lateral pipe movement while... | |
| The Economical Exhaust Connector Vessel Types: Barges Charter boats Fishing vessels Passenger ferries Pleasure boats Supply vessels Tugs Utility vessels Applications: Generator sets Marine Propulsion Power Units OEM / Custom... | |
| We have a wider array of material and configuration types for rubber expansion joints than any other manufacturer. Our products are designed and engineered to carry a variety of media... |