High Performance Alloys, Inc. Datasheets for Metal Profiles and Structural Shapes
Metal profiles and structural shapes include metals and alloys with uniform cross sections such as tees, angles, channels, I-beams, rectangular tubes, and specialty cross sectional shapes manufactured through extrusion, continuous casting, roll forming, or other specialized processes.
Metal Profiles and Structural Shapes: Learn more
| Product Name | Notes |
|---|---|
| Alloy 20 has excellent corrosion resistance in a variety of chemical environments, especially containing sulfuric acid. This alloy also has good resistance to phosphoric acid, chlorides, and nitric acid environments. | |
| Alloy 2507, also known as UNS S32750, is a super-duplex stainless steel alloy that offers exceptional corrosion resistance and high mechanical strength. This alloy's excellent mechanical properties, including high tensile... | |
| Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and... | |
| Commercially pure wrought Nickel with similar properties to Alloy 200 but with a lower carbon content to prevent embrittlement by inter-granular carbon at elevated temperatures. Characteristics Good resistance to corrosion... | |
| Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500... | |
| HASTELLOY Alloy C-22 is a nickel-chromium-moly bdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat... | |
| HASTELLOY C276 is a Nickel-chromium-moly bdenum wrought alloy that is considered the most versatile corrosion resistant alloy available. This alloy is resistant to the formation of grain boundary precipitates in... | |
| High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002) HASTELLOY X is... | |
| High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry The major alloying elements are as follows:... | |
| Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for... | |
| Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high... | |
| Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be... | |
| Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with... | |
| MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation... | |
| MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with... | |
| MP35N® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled... | |
| N40 is a nitrogen-strengthene d, high-manganese stainless steel with high strength and excellent resistance to corrosion at high temperatures. N40, also called Nitronic 40®, can be fabricated and is readily... | |
| NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance... | |
| Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800ºF. | |
| Overview FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking... | |
| The most important property of Alloy 601 is resistance to oxidation at very high temperatures up to 1250 °C. Even under severe conditions such as, cyclical heating and cooling. This... | |
| Wear Resistant (Co-Cr-W) Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and... | |
| Wear Resistant (Co-Cr-W) Chemistry of AMS 5894. This material surpasses 6K with better ductility, with the same good hardness. HPA COBALT alloy 6B H is the same composition of Cobalt... |