Waterjet and Abrasive Jet Cutting Services
Service Detail from High Performance Alloys, Inc.

High Performance Alloys Inc. has added a Dynamic Flow waterjet to our shop with a bed size of 6' 6" x 13'. We will specialize in semi finished 2D parts with tight tolerances and superior edge quality. We will be able to cut sheet from 0.018" up to 4" plate. Cutting from drawings in DXF, DWG, OR IGS formats as well as many others. Drawings can also be created based on sketches of PDF files. HPAlloys caters to special requirements including research projects to nuclear orders, and everything in between. No job is too small.
Specifications
Company Information
High Performance Alloys, Inc. (HPAlloys) was formed in 1984 to provide customers requiring small quantities of alloy (less than 500 pounds) with fast, dependable delivery.
More Information
Product Announcements