High Performance Alloys, Inc. Datasheets for Ingots and Casting Stock
Ingots and casting stock are metal and alloy product forms designed for foundry work, die casting, investment casting, and other metal casting applications.
Ingots and Casting Stock: Learn more
| Product Name | Notes |
|---|---|
| NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance... | |
| Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800ºF. | |
| Wear Resistant (Co-Cr-W) Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and... | |
| Wear Resistant (Co-Cr-W) Chemistry of AMS 5894. This material surpasses 6K with better ductility, with the same good hardness. HPA COBALT alloy 6B H is the same composition of Cobalt... |