Vlier Push-Fit Plungers - w/Delrin® Plunger DSPFP56

Description
Push-fit plungers are ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The Delrin® Nose resists detent force and marring. These push-fit plungers are designed for fast and easy installation into wood, soft plastic or aluminum. The stainless steel offers the added benefit of maximum protection against rust and corrosion. Typical Uses Securing Indexing Locating Positioning Electrical insulator Electrical contact Special Features Easy installation No thread adjustment Delrin® Nose resists marring Stainless steel resists corrosion Stainless steel withstands high temperatures
Request a Quote
Description
Push-fit plungers are ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The Delrin® Nose resists detent force and marring. These push-fit plungers are designed for fast and easy installation into wood, soft plastic or aluminum. The stainless steel offers the added benefit of maximum protection against rust and corrosion. Typical Uses Securing Indexing Locating Positioning Electrical insulator Electrical contact Special Features Easy installation No thread adjustment Delrin® Nose resists marring Stainless steel resists corrosion Stainless steel withstands high temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push-Fit Plungers - w/Delrin® Plunger - DSPFP56 - Vlier
Hopkinton, MA, USA
Push-Fit Plungers - w/Delrin® Plunger
DSPFP56
Push-Fit Plungers - w/Delrin® Plunger DSPFP56
Push-fit plungers are ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The Delrin® Nose resists detent force and marring. These push-fit plungers are designed for fast and easy installation into wood, soft plastic or aluminum. The stainless steel offers the added benefit of maximum protection against rust and corrosion. Typical Uses Securing Indexing Locating Positioning Electrical insulator Electrical contact Special Features Easy installation No thread adjustment Delrin® Nose resists marring Stainless steel resists corrosion Stainless steel withstands high temperatures

Push-fit plungers are ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The Delrin® Nose resists detent force and marring. These push-fit plungers are designed for fast and easy installation into wood, soft plastic or aluminum. The stainless steel offers the added benefit of maximum protection against rust and corrosion.


Typical Uses

  • Securing
  • Indexing
  • Locating
  • Positioning
  • Electrical insulator
  • Electrical contact

Special Features

  • Easy installation
  • No thread adjustment
  • Delrin® Nose resists marring
  • Stainless steel resists corrosion
  • Stainless steel withstands high temperatures
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number DSPFP56
Product Name Push-Fit Plungers - w/Delrin® Plunger
Plunger Type Press Fit Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Standard Spring Plungers - Steel w/Stainless Steel Nose - CS54A - Vlier
Specs
Plunger Type Spring Plunger
Stroke 1 inch (25.4 mm)
End Force 13 lbs (5.9 kg)
View Details
Knurled Press-Fit Ball Plunger - Steel w/Nylon Ball & Stainless Steel w/Nylon Ball - ANSI Recommended Installation Hole Sizes - DSPFBK47 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger; Knurled Head Plunger
Body Steel; Stainless Steel
View Details
Posi-Hex Plungers - Steel w/Delrin® Nose - DPH50 - Vlier
Specs
Plunger Type Posi-Hex
Stroke 0.6300 inch (16 mm)
End Force 7.3 lbs (3.31 kg)
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DBH60N - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.7500 inch (19.05 mm)
End Force 30 lbs (13.61 kg)
View Details