Sartopore 2 0.2 µm rated sterilizing grade mini cartridges are designed for filtration of a broad range of pharmaceutical products where compliance with cGMP requirements has to be fulfilled. Sartopore 2 mini cartridges feature a unique hydrophilic heterogeneous double layer Polyethersulfone membrane with broad chemical compatibility, high thermal resistance and high throughput and flow-rate. The Polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 and unaffected by steam sterilization cycles making Sartopore 2 mini cartridges ideal for filtration of solutions with high|low pH and for SIP| CIP-cycles. Sartopore 2 mini cartridges provide an exceptionally high total throughput by fractionated filtration due to the "built-in prefiltration" of the 0.45 µm membrane and its asymmetric pore structure provides high flow rates at low pressure drops. Sartopore 2 mini cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Sartopore 2 0.2 µm mini cartridges are available with 3 different filtration areas and 2 different adapters to meet your application and installation requirements. For linear scale-up and broadest process flexibility Sartopore 2 0.2 µm rated filters are as well available as cartridges, Maxicaps, and capsules.
Applications:
Typical applications include sterilizing grade filtration of: – Therapeutics – Biological Fluids – Injectables – Media – Buffers – Chemicals – Cleaning and sanitizing agents.
Compatibility:
The polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 and unaffected by steam sterilization cycles making Sartopore® 2 cartridges ideal for filtration of solutions with high |low pH and for SIP | CIP-cycles.
Performance:
Sartopore® 2 cartridges provide an exceptionally high total throughput by fractionated filtration due to the "built-in prefiltration" of the 0.45 μm membrane. The asymmetric pore structure of the polyethersulfone membrane provides high flow rates at low pressure drops.
Wettability:
Sartopore® 2 cartridges can be easily wetted out for integrity testing even after drying at 80°C for 12 hours.
Microbiological Retention:
Sartopore® 2 cartridges are fully validated as sterilizing grade filter elements according to HIMA and ASTM F-838-05 guidelines.
Quality Control:
Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability.
Documentation:
Sartopore® 2 cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.
Sartorius Lab Instruments GmbH & Co. KG | |
---|---|
Product Category | Filter Elements |
Product Number | 544**07H8------B |
Product Name | Sartopore® 2 Mini 0.2 µm Liquid Filter Cartridges |
Type | Cartridge |
Configuration | In-line |
Application / Industry | Biopharmaceutical |
Filtration Product | Water; Liquids |