Keystone Electronics Corp. 3.12" (80mm) Filter Media 8487-MO

Description
Part Number: 8487-MO Fan Size: 3.12" (80mm) Material: Polyester Foam and Aluminum Screen
Request a Quote
Description
Part Number: 8487-MO Fan Size: 3.12" (80mm) Material: Polyester Foam and Aluminum Screen
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8487-MO is a plastic fan filter assembly for an 80mm fan, consisting of a guard, aluminum mesh, and polyester foam media with a snap-fit retainer for easy maintenance. The guard and retainer are made of glass-filled nylon 6/6, UL rated 94V-HB, with four countersunk mounting holes spaced 2.840 inches apart. The assembly allows 24 CFM airflow with minimal pressure drop. The filter media is removable for cleaning without disturbing the fan or guard. Physical dimensions are 3.408 inches in width and 0.488 inches in thickness.

Datasheet Summary
Powered by GS/AI

The 8487-MO is a plastic fan filter assembly for an 80mm fan, consisting of a guard, aluminum mesh, and polyester foam media with a snap-fit retainer for easy maintenance. The guard and retainer are made of glass-filled nylon 6/6, UL rated 94V-HB, with four countersunk mounting holes spaced 2.840 inches apart. The assembly allows 24 CFM airflow with minimal pressure drop. The filter media is removable for cleaning without disturbing the fan or guard. Physical dimensions are 3.408 inches in width and 0.488 inches in thickness.

Suppliers

Company
Product
Description
Supplier Links
3.12
New Hyde Park, NY, USA
3.12" (80mm) Filter Media
8487-MO
3.12" (80mm) Filter Media 8487-MO
Part Number: 8487-MO Fan Size: 3.12" (80mm) Material: Polyester Foam and Aluminum Screen

Part Number: 8487-MO

  • Fan Size: 3.12" (80mm)
  • Material: Polyester Foam and Aluminum Screen
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Filter Elements
Product Number 8487-MO
Product Name 3.12" (80mm) Filter Media
Filter Medium Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Finger Guard, Fan Filter Assembly, 123.7Mm; For Use With Keystone - 96B7342 - Newark, An Avnet Company
Specs
Filter Medium Material PU (Polyurethane) Foam
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
3.62
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details