Saint-Gobain Performance Ceramics & Refractories Silicon Carbide Ceramic Membrane Filter Material Crystar® FT

Description
Crystar® FT ceramic membrane filters from Saint-Gobain offer longer life, corrosion and erosion resistance and the highest flux of any membranes on the market. Advanced silicon carbide membranes from Saint-Gobain can remove total suspended solids, hydrocarbons (oil) and bacteria. Crystar® FT filters offer the highest flux of any membrane materials. Advanced silicon carbide membranes are chemically robust, and abrasion and erosion resistant. These membranes can be run in high temperature conditions and exhibit minimal fouling. Membranes can be cleaned in place to maintain consistent flux. This results in consistent output, reduced maintenance, and lower equipment and labor costs. Ceramic filter applications. Applications that involve extreme conditions, such as extreme high temperatures, pressures or pressure pulses and high corrosive solvents such as strong acids or lyes. Filtration of media containing abrasive particles or for high solids bulk processes.
Description
Crystar® FT ceramic membrane filters from Saint-Gobain offer longer life, corrosion and erosion resistance and the highest flux of any membranes on the market. Advanced silicon carbide membranes from Saint-Gobain can remove total suspended solids, hydrocarbons (oil) and bacteria. Crystar® FT filters offer the highest flux of any membrane materials. Advanced silicon carbide membranes are chemically robust, and abrasion and erosion resistant. These membranes can be run in high temperature conditions and exhibit minimal fouling. Membranes can be cleaned in place to maintain consistent flux. This results in consistent output, reduced maintenance, and lower equipment and labor costs. Ceramic filter applications. Applications that involve extreme conditions, such as extreme high temperatures, pressures or pressure pulses and high corrosive solvents such as strong acids or lyes. Filtration of media containing abrasive particles or for high solids bulk processes.

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Ceramic Membrane Filter Material - Crystar® FT - Saint-Gobain Performance Ceramics & Refractories
Worcester, MA, United States
Silicon Carbide Ceramic Membrane Filter Material
Crystar® FT
Silicon Carbide Ceramic Membrane Filter Material Crystar® FT
Crystar® FT ceramic membrane filters from Saint-Gobain offer longer life, corrosion and erosion resistance and the highest flux of any membranes on the market. Advanced silicon carbide membranes from Saint-Gobain can remove total suspended solids, hydrocarbons (oil) and bacteria. Crystar® FT filters offer the highest flux of any membrane materials. Advanced silicon carbide membranes are chemically robust, and abrasion and erosion resistant. These membranes can be run in high temperature conditions and exhibit minimal fouling. Membranes can be cleaned in place to maintain consistent flux. This results in consistent output, reduced maintenance, and lower equipment and labor costs. Ceramic filter applications. Applications that involve extreme conditions, such as extreme high temperatures, pressures or pressure pulses and high corrosive solvents such as strong acids or lyes. Filtration of media containing abrasive particles or for high solids bulk processes.

Crystar® FT ceramic membrane filters from Saint-Gobain offer longer life, corrosion and erosion resistance and the highest flux of any membranes on the market.

Advanced silicon carbide membranes from Saint-Gobain can remove total suspended solids, hydrocarbons (oil) and bacteria.

Crystar® FT filters offer the highest flux of any membrane materials.

Advanced silicon carbide membranes are chemically robust, and abrasion and erosion resistant. These membranes can be run in high temperature conditions and exhibit minimal fouling. Membranes can be cleaned in place to maintain consistent flux. This results in consistent output, reduced maintenance, and lower equipment and labor costs.

Ceramic filter applications.

  • Applications that involve extreme conditions, such as extreme high temperatures, pressures or pressure pulses and high corrosive solvents such as strong acids or lyes.
  • Filtration of media containing abrasive particles or for high solids bulk processes.
Supplier's Site

Technical Specifications

  Saint-Gobain Performance Ceramics & Refractories
Product Category Filter Elements
Product Number Crystar® FT
Product Name Silicon Carbide Ceramic Membrane Filter Material
Type Multichannel Ceramic Honeycomb Membrane
Configuration In-line
Application / Industry PoolSpa
Filtration Product Water; Particulates and Micro
Unlock Full Specs
to access all available technical data

Similar Products

Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
Heat Pump Liquid Line Filter-driers - Sporlan HPC Series - HPC-164-S 1/2 ODF - Parker Sporlan Division
Specs
Application / Industry System Clean Up
View Details
Activated Carbon Liquid Filter Bag(HAC) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Bonded Carbon
Filtration Grade 1.00 to 10.00 µm (0.0394 to 0.3937 mils)
View Details
Water Filter Cartridges - 7382703 - RS Components, Ltd.
Specs
Filtration Product Water
Filtration Grade 5.00 µm (0.1969 mils)
View Details