Komline Filter Fabrics

Description
Fabric Filtration Media for All Manufacturers Komline-Sanderson Corporation – a leading manufacturer of liquid-solid separation systems – offers filtration media products from either synthetic or natural materials for use on: Rotary Drum Vacuum Filters Belt Filter Presses Gravity Belt Thickeners Horizontal Belt Vacuum Filters Test Leaf Kit Filter Presses (plate & frame or recessed chamber) Many other types of liquid/solids separation equipment We Stock What We Sell Not only the fast selling items but the occasional ones as well. We stock fabric, shock cord, caulking tools, edging, and closure materials. Selection and Evaluation The Filtration medium is the essence of any filter. Since filter applications vary widely, with differing characteristics from plant to plant – even in the same process – selection of the optimum filtration medium is critical to obtaining the desired results. Ideally, the filter medium should offer no significant resistance to the flow of liquid, should retain the full size-range of the solids being separated, should offer instant and complete cake release (solids removal), and be immune to blinding. In many cases, experience gleaned from pilot testing or actual production installations is available to guide in the selection of the proper medium. When this data is not available, an accurate prediction of performance can be accomplished through filter leaf testing in the Komline-Sanderson laboratory or in your facility. The specific performance of a filter may be predicted by conducting leaf tests. The tests simulate the operation of a continuous filter through a series of steps involving cake formation, draining, washing (when required), final drying, and discharge. Leaf tests provide comparisons of various media with yield and operating data. Testing can be conducted either in the K-S liquid/solid separation laboratory or in your own plant. Leaf test kits with operating instructions and media samples are available for direct customer use. Fabrication Komline-Sanderson offers both synthetic and natural materials. Each fiber has its own different mechanical and filtration characteristics when woven or processed into a filtration medium. These various fiber types can be woven into many different patterns, which produce specific mechanical and filtration characteristics. K-S offers a variety of these patterns, including the “plain weave,” “twill weave,” and “satin weave.” After the medium has been selected, correct stabilization and fabrication techniques will aid in providing the longest possible operating life. Since dimensional stability of the fabric is of critical importance in most applications, K-S employs methods of fabric stabilization and cloth fabrication to produce a product that is superior in performance and life. Special fabrication techniques and custom designs, such as webbing, grommets, closures, and reinforcements are offered to meet your specific needs. A wide variety of belt closures and edge seals are available for all types of continuous vacuum filters, including Rotary Drum Vacuum Filters and Horizontal Vacuum Filters. Heavy duty envelope material with a stainless steel coilspring to provide a resilient end member is available for most manufacturers’ filters. Rubber profiles for belt tracking are also available. Komline-Sanderson also offers both seamed and seamless filter belts for belt filter presses and gravity belt thickeners.
Datasheet
Description
Fabric Filtration Media for All Manufacturers Komline-Sanderson Corporation – a leading manufacturer of liquid-solid separation systems – offers filtration media products from either synthetic or natural materials for use on: Rotary Drum Vacuum Filters Belt Filter Presses Gravity Belt Thickeners Horizontal Belt Vacuum Filters Test Leaf Kit Filter Presses (plate & frame or recessed chamber) Many other types of liquid/solids separation equipment We Stock What We Sell Not only the fast selling items but the occasional ones as well. We stock fabric, shock cord, caulking tools, edging, and closure materials. Selection and Evaluation The Filtration medium is the essence of any filter. Since filter applications vary widely, with differing characteristics from plant to plant – even in the same process – selection of the optimum filtration medium is critical to obtaining the desired results. Ideally, the filter medium should offer no significant resistance to the flow of liquid, should retain the full size-range of the solids being separated, should offer instant and complete cake release (solids removal), and be immune to blinding. In many cases, experience gleaned from pilot testing or actual production installations is available to guide in the selection of the proper medium. When this data is not available, an accurate prediction of performance can be accomplished through filter leaf testing in the Komline-Sanderson laboratory or in your facility. The specific performance of a filter may be predicted by conducting leaf tests. The tests simulate the operation of a continuous filter through a series of steps involving cake formation, draining, washing (when required), final drying, and discharge. Leaf tests provide comparisons of various media with yield and operating data. Testing can be conducted either in the K-S liquid/solid separation laboratory or in your own plant. Leaf test kits with operating instructions and media samples are available for direct customer use. Fabrication Komline-Sanderson offers both synthetic and natural materials. Each fiber has its own different mechanical and filtration characteristics when woven or processed into a filtration medium. These various fiber types can be woven into many different patterns, which produce specific mechanical and filtration characteristics. K-S offers a variety of these patterns, including the “plain weave,” “twill weave,” and “satin weave.” After the medium has been selected, correct stabilization and fabrication techniques will aid in providing the longest possible operating life. Since dimensional stability of the fabric is of critical importance in most applications, K-S employs methods of fabric stabilization and cloth fabrication to produce a product that is superior in performance and life. Special fabrication techniques and custom designs, such as webbing, grommets, closures, and reinforcements are offered to meet your specific needs. A wide variety of belt closures and edge seals are available for all types of continuous vacuum filters, including Rotary Drum Vacuum Filters and Horizontal Vacuum Filters. Heavy duty envelope material with a stainless steel coilspring to provide a resilient end member is available for most manufacturers’ filters. Rubber profiles for belt tracking are also available. Komline-Sanderson also offers both seamed and seamless filter belts for belt filter presses and gravity belt thickeners.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fabrics -  - Komline
peapack, NJ, United States
Filter Fabrics
Filter Fabrics
Fabric Filtration Media for All Manufacturers Komline-Sanderson Corporation – a leading manufacturer of liquid-solid separation systems – offers filtration media products from either synthetic or natural materials for use on: Rotary Drum Vacuum Filters Belt Filter Presses Gravity Belt Thickeners Horizontal Belt Vacuum Filters Test Leaf Kit Filter Presses (plate & frame or recessed chamber) Many other types of liquid/solids separation equipment We Stock What We Sell Not only the fast selling items but the occasional ones as well. We stock fabric, shock cord, caulking tools, edging, and closure materials. Selection and Evaluation The Filtration medium is the essence of any filter. Since filter applications vary widely, with differing characteristics from plant to plant – even in the same process – selection of the optimum filtration medium is critical to obtaining the desired results. Ideally, the filter medium should offer no significant resistance to the flow of liquid, should retain the full size-range of the solids being separated, should offer instant and complete cake release (solids removal), and be immune to blinding. In many cases, experience gleaned from pilot testing or actual production installations is available to guide in the selection of the proper medium. When this data is not available, an accurate prediction of performance can be accomplished through filter leaf testing in the Komline-Sanderson laboratory or in your facility. The specific performance of a filter may be predicted by conducting leaf tests. The tests simulate the operation of a continuous filter through a series of steps involving cake formation, draining, washing (when required), final drying, and discharge. Leaf tests provide comparisons of various media with yield and operating data. Testing can be conducted either in the K-S liquid/solid separation laboratory or in your own plant. Leaf test kits with operating instructions and media samples are available for direct customer use. Fabrication Komline-Sanderson offers both synthetic and natural materials. Each fiber has its own different mechanical and filtration characteristics when woven or processed into a filtration medium. These various fiber types can be woven into many different patterns, which produce specific mechanical and filtration characteristics. K-S offers a variety of these patterns, including the “plain weave,” “twill weave,” and “satin weave.” After the medium has been selected, correct stabilization and fabrication techniques will aid in providing the longest possible operating life. Since dimensional stability of the fabric is of critical importance in most applications, K-S employs methods of fabric stabilization and cloth fabrication to produce a product that is superior in performance and life. Special fabrication techniques and custom designs, such as webbing, grommets, closures, and reinforcements are offered to meet your specific needs. A wide variety of belt closures and edge seals are available for all types of continuous vacuum filters, including Rotary Drum Vacuum Filters and Horizontal Vacuum Filters. Heavy duty envelope material with a stainless steel coilspring to provide a resilient end member is available for most manufacturers’ filters. Rubber profiles for belt tracking are also available. Komline-Sanderson also offers both seamed and seamless filter belts for belt filter presses and gravity belt thickeners.

Fabric Filtration Media for All Manufacturers

Komline-Sanderson Corporation – a leading manufacturer of liquid-solid separation systems – offers filtration media products from either synthetic or natural materials for use on:

  • Rotary Drum Vacuum Filters
  • Belt Filter Presses
  • Gravity Belt Thickeners
  • Horizontal Belt Vacuum Filters
  • Test Leaf Kit
  • Filter Presses (plate & frame or recessed chamber)
  • Many other types of liquid/solids separation equipment

We Stock What We Sell

Not only the fast selling items but the occasional ones as well. We stock fabric, shock cord, caulking tools, edging, and closure materials.

Selection and Evaluation

The Filtration medium is the essence of any filter. Since filter applications vary widely, with differing characteristics from plant to plant – even in the same process – selection of the optimum filtration medium is critical to obtaining the desired results.

Ideally, the filter medium should offer no significant resistance to the flow of liquid, should retain the full size-range of the solids being separated, should offer instant and complete cake release (solids removal), and be immune to blinding.

In many cases, experience gleaned from pilot testing or actual production installations is available to guide in the selection of the proper medium. When this data is not available, an accurate prediction of performance can be accomplished through filter leaf testing in the Komline-Sanderson laboratory or in your facility.

The specific performance of a filter may be predicted by conducting leaf tests. The tests simulate the operation of a continuous filter through a series of steps involving cake formation, draining, washing (when required), final drying, and discharge. Leaf tests provide comparisons of various media with yield and operating data.

Testing can be conducted either in the K-S liquid/solid separation laboratory or in your own plant. Leaf test kits with operating instructions and media samples are available for direct customer use.

Fabrication

Komline-Sanderson offers both synthetic and natural materials. Each fiber has its own different mechanical and filtration characteristics when woven or processed into a filtration medium. These various fiber types can be woven into many different patterns, which produce specific mechanical and filtration characteristics. K-S offers a variety of these patterns, including the “plain weave,” “twill weave,” and “satin weave.”

After the medium has been selected, correct stabilization and fabrication techniques will aid in providing the longest possible operating life. Since dimensional stability of the fabric is of critical importance in most applications, K-S employs methods of fabric stabilization and cloth fabrication to produce a product that is superior in performance and life. Special fabrication techniques and custom designs, such as webbing, grommets, closures, and reinforcements are offered to meet your specific needs.

A wide variety of belt closures and edge seals are available for all types of continuous vacuum filters, including Rotary Drum Vacuum Filters and Horizontal Vacuum Filters. Heavy duty envelope material with a stainless steel coilspring to provide a resilient end member is available for most manufacturers’ filters. Rubber profiles for belt tracking are also available.

Komline-Sanderson also offers both seamed and seamless filter belts for belt filter presses and gravity belt thickeners.

Supplier's Site Datasheet

Technical Specifications

  Komline
Product Category Filter Elements
Product Name Filter Fabrics
Application / Industry WaterSupply; Waste Water
Unlock Full Specs
to access all available technical data

Similar Products

Finger Guard, Fan Filter Assembly, 123.7Mm; For Use With Keystone - 96B7342 - Newark, An Avnet Company
Specs
Filter Medium Material PU (Polyurethane) Foam
View Details
General Cartridges - 263 - Clariflow® - Thermon, Inc
Specs
Type Cartridge
Filtration Product Water; Chemical
Filter Medium Material Polyethersulfone
View Details
Extended Life Filter Bag (POXL/PEXL) -  - Harbory Filtration
Specs
Type Bag
Filtration Grade 1.50 to 100.00 µm (0.0591 to 3.94 mils)
Flow Rate (Liquids) 66.0 to 132.1 GPM (250 to 500 L/min)
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details