Rosedale Products, Inc. Datasheets for Water Filters
Water filters remove fine particulate and contaminants from liquids for beverage, food processing, and industrial applications.
Water Filters: Learn more
| Product Name | Notes |
|---|---|
| 10 pounds capacity, flow rates to 50 GPM, 85 sq. ft of surface area | |
| 100 pounds capacity, flow rates to 400 GPM, 600 sq. ft of surface area | |
| 12 pounds capacity, flow rates to 100 GPM, 120 sq. ft of surface area | |
| 12 pounds capacity, flow rates to 50 GPM, 85 sq. ft of surface area | |
| 15 pounds capacity, flow rates to 100 GPM, 120 sq. ft of surface area | |
| 17 pounds capacity, flow rates to 100 GPM, 120 sq. ft of surface area | |
| 18 pounds capacity, flow rates to 100 GPM, 120 sq. ft of surface area | |
| 20 pounds capacity, flow rates to 100 GPM, 120 sq. ft of surface area | |
| 55 pounds capacity, flow rates to 400 GPM, 600 sq. ft of surface area | |
| 75 pounds capacity, flow rates to 400 GPM, 600 sq. ft of surface area | |
| 8 pounds capacity, flow rates to 50 GPM, 85 sq. ft of surface area | |
| 85 pounds capacity, flow rates to 400 GPM, 600 sq. ft of surface area | |
| 90 pounds capacity, flow rates to 400 GPM, 600 sq. ft of surface area | |
| Bag offer 3 times the surface area fro increases filtration efficiency | |
| Ideal for batch processing or filtering from tanks or drums | |
| Integral collar sonically welded for better fit and easier disposal | |
| Order in standard perforated or wire mesh lining | |
| Rugged and versatile, two wheel hand truck system | |
| Single layer microfiber material, excellent for polishing applications | |
| Special purpose bags for high temp service and oil removal available | |
| Superior filtration and longer life, multiple layers of woven wire mesh |
| << Prev |