WhizCut of Sweden AB Datasheets for Threading Inserts
Threading inserts are replaceable cutting inserts that are used to create internal or external threads. They are used typically with a tool holder on a lathe or turning center.
Threading Inserts: Learn more
| Product Name | Notes |
|---|---|
| WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread... | |
| The J-type tooling setup is optimized for straight turning, copy turning, groove turninga and profile turning. The J-type inserts are available in many variations to enable the most suitable combination... | |
| The K-type inserts are used for back turning, threading, grooving and parting off. WhizCut wide range of inserts for these applications making it possible to always get the correct insert... |