WhizCut of Sweden AB Datasheets for Tool Holders
Tool holders (toolholders) are the physical interface between tooling and the machine tool. They vary in terms of machine-mount styles and are designed to perform specific applications.
Tool Holders: Learn more
| Product Name | Notes |
|---|---|
| AST| Height Adjustable Toolholders for Back Working SubSpindle Turning WhizCut has introduced a new toolholder system, WhizAdjust, that allows very quick and easy height adjustment without losing in stability. This... | |
| The WhizIn Tool holder As the boring bar is mounted in a 2° angle in the toolholder, a natural incline angle is achieved which is perfect for high pressure coolant. | |
| The J-type tooling setup is optimized for straight turning, copy turning, groove turninga and profile turning. The J-type inserts are available in many variations to enable the most suitable combination... | |
| The K-type inserts are used for back turning, threading, grooving and parting off. WhizCut wide range of inserts for these applications making it possible to always get the correct insert... | |
| To achieve best performance when threading small parts it is important to choose the correct helix angle of your tool holder. The WhizThread tool holders are available with a 2° |