WhizCut of Sweden AB Datasheets for Cutting Tool Inserts
Cutting tool inserts are replaceable attachments for cutting tools. They typically contain the actual cutting edge.
Cutting Tool Inserts: Learn more
| Product Name | Notes |
|---|---|
| High Performing Back Turning Inserts Insert design result in low radial forces Produces better roundness on the component Keeps the desired size longer without adjustment Chip is curled before it... | |
| WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread... | |
| The J-type tooling setup is optimized for straight turning, copy turning, groove turninga and profile turning. The J-type inserts are available in many variations to enable the most suitable combination... | |
| The K-type inserts are used for back turning, threading, grooving and parting off. WhizCut wide range of inserts for these applications making it possible to always get the correct insert... |