WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has resulted in an extra operation where a deburring tool has to be used resulting in increased production time and cost. A WhizThrill together with the WhizCut software does all of this in one single move giving a perfect result.
WhizThrill thread mill cutters are produced with the best carbide and coating combination to be in forefront of technology both when it comes to tool design and material. We also offer a wide range of micro thread mills with extra tool strength.
WhizCut of Sweden AB | |
---|---|
Product Category | Cutting Tool Inserts |
Product Number | T-ACME |
Product Name | WhizThread Inserts for Full Profile Threading ACME |
Application | Threading |
Shape | Custom Fit; Indexable |
Thickness | 0.043 inch (1.1 mm) |
Material | Micrograin |