WhizCut of Sweden AB Datasheets for Drill Bits
Drill bits are drill accessories that are used as rotary cutting tools for drilling holes.
Drill Bits: Learn more
| Product Name | Notes |
|---|---|
| Style A | Carbide 1-Flute Twist drill with reinforced shank With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to... | |
| Style B | Carbide 2-Flute Twist drill with reinforced shank With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to... | |
| Style C | Carbide 3-Flute Twist drill with reinforced shank With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to... | |
| Style D | Carbide 2-Flute Twist drill with Straight shank With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to... | |
| Style E | Carbide 2-Flute multiple Step Twist Drill with reinforced shank With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go... | |
| Style F | Carbide Spade Drill With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can... | |
| Style G | Carbide center drills long With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These... | |
| Style H | Carbide center drills With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can... | |
| Style I | Carbide Half - Round Drill With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. | |
| Style J | Carbide 1, 2, 3 step Half Round Drill With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up... | |
| Style K | Carbide Double Countersink Drills With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These... |