Mulberry Metal Products, Inc. Datasheets for Conduit Fittings
Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals, as well as with different levels of moisture protection.
Conduit Fittings: Learn more
| Product Name | Notes |
|---|---|
| " ALUMINUM MATERIAL UL APPROVAL 1 INCH TRADE SIZE INSTALLATION BLANK, SCREW F-35 MODEL " | |
| " BLANK, OVAL ROUND TYPE ALUMINUM MATERIAL UL APPROVAL 1-1/4 TO 1-1/2 INCH TRADE SIZE MOUNTING TYPE SCREW-ON " | |
| " BLANK, OVAL ROUND TYPE ALUMINUM MATERIAL UL APPROVAL 1/2 INCH TRADE SIZE MOUNTING TYPE SCREW-ON " | |
| " BLANK, OVAL ROUND TYPE ALUMINUM MATERIAL UL APPROVAL 2 INCH TRADE SIZE MOUNTING TYPE SCREW-ON " | |
| " BLANK, OVAL ROUND TYPE ALUMINUM MATERIAL UL APPROVAL 2-1/2 TO 3 INCH TRADE SIZE MOUNTING TYPE SCREW-ON " | |
| " BLANK, OVAL ROUND TYPE ALUMINUM MATERIAL UL APPROVAL 3-1/2 TO 4 INCH TRADE SIZE MOUNTING TYPE SCREW-ON " | |
| " BLANK, OVAL ROUND TYPE ALUMINUM MATERIAL UL APPROVAL 3/4 INCH TRADE SIZE MOUNTING TYPE SCREW-ON " | |
| " BLANK, OVAL ROUND TYPE GALVANIZED STEEL MATERIAL UL APPROVAL 1 INCH TRADE SIZE MOUNTING TYPE SCREW-ON " | |
| " BLANK, OVAL ROUND TYPE GALVANIZED STEEL MATERIAL UL APPROVAL 1-1/4 TO 1-1/2 INCH TRADE SIZE MOUNTING TYPE SCREW-ON " | |
| " BLANK, OVAL ROUND TYPE GALVANIZED STEEL MATERIAL UL APPROVAL 1/2 INCH TRADE SIZE MOUNTING TYPE SCREW-ON " | |
| " BLANK, OVAL ROUND TYPE GALVANIZED STEEL MATERIAL UL APPROVAL 2 INCH TRADE SIZE MOUNTING TYPE SCREW-ON " | |
| " BLANK, OVAL ROUND TYPE GALVANIZED STEEL MATERIAL UL APPROVAL 3/4 INCH TRADE SIZE MOUNTING TYPE SCREW-ON " | |
| " GALVANIZED STEEL MATERIAL UL APPROVAL 2-1/2 TO 3 INCH TRADE SIZE INSTALLATION BLANK, SCREW F-35 MODEL " | |
| " GALVANIZED STEEL MATERIAL UL APPROVAL 3-1/2 TO 4 INCH TRADE SIZE INSTALLATION BLANK, SCREW F-35 MODEL " | |
| GALVANIZED STEEL MATERIAL 1 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 1000 PER CARTON STANDARD PACKAGE | |
| GALVANIZED STEEL MATERIAL 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 1000 PER CARTON STANDARD PACKAGE | |
| GALVANIZED STEEL MATERIAL 1 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 500 PER CARTON STANDARD PACKAGE | |
| GALVANIZED STEEL MATERIAL 1 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 25 STANDARD PACKAGE INSTALLATION FLAT | |
| GALVANIZED STEEL MATERIAL 1 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 25 STANDARD PACKAGE INSTALLATION FLAT | |
| GALVANIZED STEEL MATERIAL 1 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE INSTALLATION FLAT | |
| GALVANIZED STEEL MATERIAL 1 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 20 STANDARD PACKAGE INSTALLATION FLAT | |
| GALVANIZED STEEL MATERIAL 1-1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 500 PER CARTON STANDARD PACKAGE | |
| GALVANIZED STEEL MATERIAL 1-1/2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 250 PER CARTON STANDARD PACKAGE | |
| GALVANIZED STEEL MATERIAL 1-1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 25 STANDARD PACKAGE INSTALLATION FLAT | |
| GALVANIZED STEEL MATERIAL 1-1/2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE INSTALLATION FLAT | |
| GALVANIZED STEEL MATERIAL 1-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 20 STANDARD PACKAGE INSTALLATION FLAT | |
| GALVANIZED STEEL MATERIAL 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 1000 PER CARTON STANDARD PACKAGE | |
| GALVANIZED STEEL MATERIAL 1-1/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 500 PER CARTON STANDARD PACKAGE | |
| GALVANIZED STEEL MATERIAL 1-1/4 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 250 PER CARTON STANDARD PACKAGE | |
| GALVANIZED STEEL MATERIAL 1-1/4 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 25 STANDARD PACKAGE INSTALLATION FLAT | |
| GALVANIZED STEEL MATERIAL 1-1/4 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE INSTALLATION FLAT | |
| GALVANIZED STEEL MATERIAL 1-1/4 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 20 STANDARD PACKAGE INSTALLATION FLAT | |
| GALVANIZED STEEL MATERIAL 1/2 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE 2500 PER CARTON STANDARD PACKAGE | |
| GALVANIZED STEEL MATERIAL 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 1000 PER CARTON STANDARD PACKAGE | |
| GALVANIZED STEEL MATERIAL 1/2 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 1000 PER CARTON STANDARD PACKAGE | |
| GALVANIZED STEEL MATERIAL 1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 500 PER CARTON STANDARD PACKAGE | |
| GALVANIZED STEEL MATERIAL 1/2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 25 STANDARD PACKAGE INSTALLATION FLAT | |
| GALVANIZED STEEL MATERIAL 1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 25 STANDARD PACKAGE INSTALLATION FLAT | |
| GALVANIZED STEEL MATERIAL 1/2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE INSTALLATION FLAT | |
| GALVANIZED STEEL MATERIAL 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE 2500 PER CARTON STANDARD PACKAGE | |
| GALVANIZED STEEL MATERIAL 1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE INSTALLATION FLAT | |
| GALVANIZED STEEL MATERIAL 1/4 INCH SMALL END TRADE SIZE 1/2 INCH LARGE END TRADE SIZE 250 STANDARD PACKAGE INSTALLATION FLAT | |
| GALVANIZED STEEL MATERIAL 15/32 INCH SMALL END TRADE SIZE 1/2 INCH LARGE END TRADE SIZE 250 STANDARD PACKAGE INSTALLATION FLAT | |
| GALVANIZED STEEL MATERIAL 2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 250 PER CARTON STANDARD PACKAGE | |
| GALVANIZED STEEL MATERIAL 2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 250 PER CARTON STANDARD PACKAGE | |
| GALVANIZED STEEL MATERIAL 2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE INSTALLATION FLAT | |
| GALVANIZED STEEL MATERIAL 2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 100 PER CARTON STANDARD PACKAGE | |
| GALVANIZED STEEL MATERIAL 2-1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 250 PER CARTON STANDARD PACKAGE | |
| GALVANIZED STEEL MATERIAL 2-1/2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 100 PER CARTON STANDARD PACKAGE | |
| GALVANIZED STEEL MATERIAL 2-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 20 STANDARD PACKAGE INSTALLATION FLAT | |
| GALVANIZED STEEL MATERIAL 3 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 100 PER CARTON STANDARD PACKAGE | |
| GALVANIZED STEEL MATERIAL 3 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 100 PER CARTON STANDARD PACKAGE | |
| GALVANIZED STEEL MATERIAL 3-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 20 STANDARD PACKAGE INSTALLATION FLAT | |
| GALVANIZED STEEL MATERIAL 3/4 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE 2500 PER CARTON STANDARD PACKAGE | |
| GALVANIZED STEEL MATERIAL 3/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 1000 PER CARTON STANDARD PACKAGE | |
| GALVANIZED STEEL MATERIAL 3/4 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 1000 PER CARTON STANDARD PACKAGE | |
| GALVANIZED STEEL MATERIAL 3/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 500 PER CARTON STANDARD PACKAGE | |
| GALVANIZED STEEL MATERIAL 3/4 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 25 STANDARD PACKAGE INSTALLATION FLAT | |
| GALVANIZED STEEL MATERIAL 3/4 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 25 STANDARD PACKAGE INSTALLATION FLAT | |
| GALVANIZED STEEL MATERIAL 3/4 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE INSTALLATION FLAT | |
| GALVANIZED STEEL MATERIAL 3/4 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE INSTALLATION FLAT | |
| GALVANIZED STEEL MATERIAL 3/8 INCH SMALL END TRADE SIZE 1/2 INCH LARGE END TRADE SIZE 250 STANDARD PACKAGE INSTALLATION FLAT | |
| NEOPRENE RUBBER MATERIAL UL APPROVAL SCREW-ON COVER TYPE 1000 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE | |
| NEOPRENE RUBBER MATERIAL UL APPROVAL SCREW-ON COVER TYPE 1000 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE | |
| NEOPRENE RUBBER MATERIAL UL APPROVAL SCREW-ON COVER TYPE 150 PER CARTON STANDARD PACKAGE 3-1/2 TO 4 INCH TRADE SIZE | |
| NEOPRENE RUBBER MATERIAL UL APPROVAL SCREW-ON COVER TYPE 200 PER CARTON STANDARD PACKAGE 2-1/2 TO 3 INCH TRADE SIZE | |
| NEOPRENE RUBBER MATERIAL UL APPROVAL SCREW-ON COVER TYPE 400 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE | |
| NEOPRENE RUBBER MATERIAL UL APPROVAL SCREW-ON COVER TYPE 500 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE | |
| NEOPRENE RUBBER MATERIAL UL APPROVAL SCREW-ON COVER TYPE 600 PER CARTON STANDARD PACKAGE 1-1/4 TO 1-1/2 INCH TRADE SIZE | |
| SNAP-IN KNOCKOUT TYPE BRIGHT ZINC PLATED STEEL MATERIAL 1 INCH TRADE SIZE | |
| SNAP-IN KNOCKOUT TYPE BRIGHT ZINC PLATED STEEL MATERIAL 1-1/2 INCH TRADE SIZE | |
| SNAP-IN KNOCKOUT TYPE BRIGHT ZINC PLATED STEEL MATERIAL 1-1/4 INCH TRADE SIZE | |
| SNAP-IN KNOCKOUT TYPE BRIGHT ZINC PLATED STEEL MATERIAL 1/2 INCH TRADE SIZE | |
| SNAP-IN KNOCKOUT TYPE BRIGHT ZINC PLATED STEEL MATERIAL 2 INCH TRADE SIZE | |
| SNAP-IN KNOCKOUT TYPE BRIGHT ZINC PLATED STEEL MATERIAL 3/4 INCH TRADE SIZE |