11713 -- CONDUIT BODY COVER
Mulberry Metal Products, Inc.
Conduit Body Cover
11713
Description
"
BLANK, OVAL ROUND TYPE
ALUMINUM MATERIAL
UL APPROVAL
1-1/4 TO 1-1/2 INCH TRADE SIZE
MOUNTING TYPE SCREW-ON
"
Datasheet
Description
"
BLANK, OVAL ROUND TYPE
ALUMINUM MATERIAL
UL APPROVAL
1-1/4 TO 1-1/2 INCH TRADE SIZE
MOUNTING TYPE SCREW-ON
"
Datasheet
Suppliers
"
BLANK, OVAL ROUND TYPE
ALUMINUM MATERIAL
UL APPROVAL
1-1/4 TO 1-1/2 INCH TRADE SIZE
MOUNTING TYPE SCREW-ON
"
"
- BLANK, OVAL ROUND TYPE
- ALUMINUM MATERIAL
- UL APPROVAL
- 1-1/4 TO 1-1/2 INCH TRADE SIZE
- MOUNTING TYPE SCREW-ON
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
11713 |
|
Product Name
|
Conduit Body Cover |
|
Fitting Type
|
Conduit Body Cover
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
P clip
Size
0.6693 inch (17 mm)
Material
PVC & CPVC; Plated steel, pvc (liner)
View Details