Mulberry Metal Products, Inc. Rigid/EMT Conduit Reducer 40025

Description
GALVANIZED STEEL MATERIAL 2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 250 PER CARTON STANDARD PACKAGE
Datasheet
Description
GALVANIZED STEEL MATERIAL 2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 250 PER CARTON STANDARD PACKAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 40025 - Mulberry Metal Products, Inc.
Union, NJ, USA
Rigid/EMT Conduit Reducer
40025
Rigid/EMT Conduit Reducer 40025
GALVANIZED STEEL MATERIAL 2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 250 PER CARTON STANDARD PACKAGE
  • GALVANIZED STEEL MATERIAL
  • 2 INCH SMALL END TRADE SIZE
  • 2-1/2 INCH LARGE END TRADE SIZE
  • 250 PER CARTON STANDARD PACKAGE
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Conduit Fittings
Product Number 40025
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details