Mulberry Metal Products, Inc. Rigid/EMT Conduit Reducer 40037

Description
GALVANIZED STEEL MATERIAL 1-1/2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE INSTALLATION FLAT
Datasheet
Description
GALVANIZED STEEL MATERIAL 1-1/2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE INSTALLATION FLAT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 40037 - Mulberry Metal Products, Inc.
Union, NJ, USA
Rigid/EMT Conduit Reducer
40037
Rigid/EMT Conduit Reducer 40037
GALVANIZED STEEL MATERIAL 1-1/2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE INSTALLATION FLAT
  • GALVANIZED STEEL MATERIAL
  • 1-1/2 INCH SMALL END TRADE SIZE
  • 3-1/2 INCH LARGE END TRADE SIZE
  • 10 STANDARD PACKAGE
  • INSTALLATION FLAT
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Conduit Fittings
Product Number 40037
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1240064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.57 inch (40 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details