Mulberry Metal Products, Inc. Datasheets for Lampholders
Lampholders are mechanical devices that support lamps and connect them to electrical circuits. They hold light bulbs and make electrical contact to provide a bulb with power.
Lampholders: Learn more
| Product Name | Notes |
|---|---|
| " ARCHITECTURAL TYPE ALUMINUM FINISH UL APPROVAL WET LOCATION APPLICATION 1/2 INCH THREADED ARM MOUNTING PAR38, R40 LAMP TYPE 70 TO 150 W LAMP WATTAGE 6 INCH LEAD TERMINAL TYPE... | |
| ALUMINUM FINISH UL APPROVAL STANDARD PACKAGE 25 PER CARTON | |
| ALUMINUM FINISH UL APPROVAL WET LOCATION APPLICATION 1/2 INCH NPT THREADED ARM MOUNTING PAR38/R40 LAMP TYPE 75 TO 150 W LAMP WATTAGE 6 INCH LEAD TERMINAL TYPE INCLUSION PORCELAIN SOCKET... | |
| ARCHITECTURAL TYPE BLACK FINISH UL APPROVAL WET LOCATION APPLICATION 1/2 INCH NPT THREADED ARM MOUNTING PAR38/R40 LAMP TYPE 75 TO 150 W LAMP WATTAGE 6 INCH LEAD TERMINAL TYPE INCLUSION... | |
| ARCHITECTURAL TYPE BRONZE FINISH UL APPROVAL WET LOCATION APPLICATION 1/2 INCH NPT THREADED ARM MOUNTING PAR38/R40 LAMP TYPE 75 TO 150 W LAMP WATTAGE 6 INCH LEAD TERMINAL TYPE INCLUSION... | |
| ARCHITECTURAL TYPE CHROME FINISH UL APPROVAL WET LOCATION APPLICATION 1/2 INCH NPT THREADED ARM MOUNTING PAR38/R40 LAMP TYPE 75 TO 150 W LAMP WATTAGE 6 INCH LEAD TERMINAL TYPE INCLUSION... | |
| ARCHITECTURAL TYPE WHITE FINISH UL APPROVAL WET LOCATION APPLICATION 1/2 INCH NPT THREADED ARM MOUNTING PAR38/R40 LAMP TYPE 75 TO 150 W LAMP WATTAGE 6 INCH LEAD TERMINAL TYPE INCLUSION... | |
| BLACK FINISH UL APPROVAL STANDARD PACKAGE 25 PER CARTON | |
| BRONZE FINISH UL APPROVAL WET LOCATION APPLICATION 1/2 INCH NPT THREADED ARM MOUNTING PAR38/R40 LAMP TYPE 75 TO 150 W LAMP WATTAGE 6 INCH LEAD TERMINAL TYPE INCLUSION PORCELAIN SOCKET... | |
| CHROME PLATED FINISH UL APPROVAL STANDARD PACKAGE 25 PER CARTON | |
| DIE CAST ALUMINUM MATERIAL BAKED ALUMINUM FINISH UL APPROVAL PAR38/R40 LAMP TYPE 75 TO 300 W LAMP WATTAGE CON-O-SHADE[T] BRAND INCLUSION GLAZED PORCELAIN SOCKET WITH NICKEL PLATED COPPER SCREW SHELL... | |
| NATURAL FINISH UL APPROVAL WET LOCATION APPLICATION 1/2 INCH NPT THREADED ARM MOUNTING PAR38/R40 LAMP TYPE 75 TO 150 W LAMP WATTAGE 6 INCH LEAD TERMINAL TYPE INCLUSION PORCELAIN SOCKET... | |
| WHITE FINISH UL APPROVAL WET LOCATION APPLICATION 1/2 INCH NPT THREADED ARM MOUNTING PAR38/R40 LAMP TYPE 75 TO 150 W LAMP WATTAGE 6 INCH LEAD TERMINAL TYPE INCLUSION PORCELAIN SOCKET... |