Carlon Datasheets for Conduit Fittings

Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals, as well as with different levels of moisture protection.
Conduit Fittings: Learn more

Product Name Notes
0° - 90° bending and offset applications
Complete conduit/connector system is reusable
Designed for use with flex-plus® blue™ conduit
Nitrile rubber "O" ring for a liquid tight termination
Requires no disassembly of components for installation
Suitable for NEMA type 4 and 6 enclosures