Carlon Datasheets for NEMA and IP Enclosures
NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Clear polycarbonate cover available | |
| Detachable upper front for easy access | |
| Enclosures designed for use as junction boxes | |
| Enclosures for medium sized devices and equipment | |
| Excellent weathering capabilities | |
| Greater performance than traditional steel and stainless steel enclosures | |
| High resistance to harsh environments | |
| Lid design provides greater usable internal volume | |
| Nonmetallic mounting feet and all mounting hardware included | |
| Nonmetallic mounting feet, all mounting hardware included | |
| UL listed and CSA certified, paintable lid, dividers available |