Carlon 45° Stub Down A220D

Description
Designed for use with flex-plus® blue™ conduit
Datasheet
Description
Designed for use with flex-plus® blue™ conduit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleveland, OH, USA
45° Stub Down
A220D
45° Stub Down A220D
Designed for use with flex-plus® blue™ conduit

Designed for use with flex-plus® blue™ conduit

Datasheet

Technical Specifications

  Carlon
Product Category Conduit Fittings
Product Number A220D
Product Name 45° Stub Down
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1240060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.6299 inch (16 mm)
Material Stainless; 316 stainless steel
View Details