Carlon 90° Stub Down Transition Adapter A230F

Description
Designed for use with flex-plus® blue™ conduit
Datasheet
Description
Designed for use with flex-plus® blue™ conduit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleveland, OH, USA
90° Stub Down Transition Adapter
A230F
90° Stub Down Transition Adapter A230F
Designed for use with flex-plus® blue™ conduit

Designed for use with flex-plus® blue™ conduit

Datasheet

Technical Specifications

  Carlon
Product Category Conduit Fittings
Product Number A230F
Product Name 90° Stub Down Transition Adapter
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details