Carlon 90° Stub Down Transition Adapter A230E

Description
Designed for use with flex-plus® blue™ conduit
Datasheet
Description
Designed for use with flex-plus® blue™ conduit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleveland, OH, USA
90° Stub Down Transition Adapter
A230E
90° Stub Down Transition Adapter A230E
Designed for use with flex-plus® blue™ conduit

Designed for use with flex-plus® blue™ conduit

Datasheet

Technical Specifications

  Carlon
Product Category Conduit Fittings
Product Number A230E
Product Name 90° Stub Down Transition Adapter
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details