ATLANTA Drive Systems, Inc. Datasheets for Lead Screws and ACME Screws
Lead screws and ACME screws are used to drive a nut in linear motion via direct contact between the screw and the nut. Lead screws usually incorporate proprietary screw and nut geometries and materials, and can be configured in zero-backlash arrangements.
Lead Screws and ACME Screws: Learn more
| Product Name | Notes |
|---|---|
| Trapezoidal-thread spindles and nuts Trapezoidal-thread spindles usually have an effciency of less than 50 %. They are therefore only suitable for converting a rotary motion into a longitudinal motion. Our... |