ATLANTA Drive Systems, Inc. Precision Threaded Spindle 86 14 050

Description
Trapezoidal-thread spindles and nuts Trapezoidal-thread spindles usually have an effciency of less than 50 %. They are therefore only suitable for converting a rotary motion into a longitudinal motion. Our standard spindles mated with our standard nuts are therefore generally self-locking unless there are vibrations etc. The precision-rolled design with optimized lead and concentricity accuracy and wear-resistant surface which we have chosen for our stock programm is intended for the general mechanical engineering sector. This design as well as the tolerances chosen make the fnished product a favourably priced solution. The range of application of our trapezoidal-thread spindles is furthermore considerably enlarged as it is possible to choose among nuts of red brass, grey cast iron and steel; steel nuts, however, are not intended for motion screws. Trapezoidal-thread spindles of stainless steel are suitable for even more applications e.g. in the food industry. When used as motion screws, it is important to ensure adequate lubrication.
Datasheet
Description
Trapezoidal-thread spindles and nuts Trapezoidal-thread spindles usually have an effciency of less than 50 %. They are therefore only suitable for converting a rotary motion into a longitudinal motion. Our standard spindles mated with our standard nuts are therefore generally self-locking unless there are vibrations etc. The precision-rolled design with optimized lead and concentricity accuracy and wear-resistant surface which we have chosen for our stock programm is intended for the general mechanical engineering sector. This design as well as the tolerances chosen make the fnished product a favourably priced solution. The range of application of our trapezoidal-thread spindles is furthermore considerably enlarged as it is possible to choose among nuts of red brass, grey cast iron and steel; steel nuts, however, are not intended for motion screws. Trapezoidal-thread spindles of stainless steel are suitable for even more applications e.g. in the food industry. When used as motion screws, it is important to ensure adequate lubrication.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Threaded Spindle - 86 14 050 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Precision Threaded Spindle
86 14 050
Precision Threaded Spindle 86 14 050
Trapezoidal-thread spindles and nuts Trapezoidal-thread spindles usually have an effciency of less than 50 %. They are therefore only suitable for converting a rotary motion into a longitudinal motion. Our standard spindles mated with our standard nuts are therefore generally self-locking unless there are vibrations etc. The precision-rolled design with optimized lead and concentricity accuracy and wear-resistant surface which we have chosen for our stock programm is intended for the general mechanical engineering sector. This design as well as the tolerances chosen make the fnished product a favourably priced solution. The range of application of our trapezoidal-thread spindles is furthermore considerably enlarged as it is possible to choose among nuts of red brass, grey cast iron and steel; steel nuts, however, are not intended for motion screws. Trapezoidal-thread spindles of stainless steel are suitable for even more applications e.g. in the food industry. When used as motion screws, it is important to ensure adequate lubrication.

Trapezoidal-thread spindles and nuts
Trapezoidal-thread spindles usually have an effciency of less than 50 %. They are therefore only suitable for converting a rotary motion into a longitudinal motion. Our standard spindles mated with our standard nuts are therefore generally self-locking unless there are vibrations etc. The precision-rolled design with optimized lead and concentricity accuracy and wear-resistant surface which we have chosen for our stock programm is intended for the general mechanical engineering sector. This design as well as the tolerances chosen make the fnished product a favourably priced solution. The range of application of our trapezoidal-thread spindles is furthermore considerably enlarged as it is possible to choose among nuts of red brass, grey cast iron and steel; steel nuts, however, are not intended for motion screws. Trapezoidal-thread spindles of stainless steel are suitable for even more applications e.g. in the food industry. When used as motion screws, it is important to ensure adequate lubrication.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Lead Screws and ACME Screws
Product Number 86 14 050
Product Name Precision Threaded Spindle
Screw Type Lead Screw
Component Type Screw Only
Manufacturing Process Rolled Thread
Design Features Left Hand Thread
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M3 x 0,5 x L1 - Lead Screw Series M3 x 0,5 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.1181 inch (3 mm)
View Details
Acme screw, 3/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Acme Screw; Lead Screw
Component Type Screw Only
Length 12 inch (305 mm)
View Details
ACME Flanges - A206208-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 0.6250 inch (15.87 mm)
Screw Lead 0.2500 inches per turn (1.57 turns per cm)
View Details
Feed Screw - Lead Screw - DCMB25T - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 2.89 inch (73.3 mm)
View Details