ATLANTA Drive Systems, Inc. Datasheets for Ball Screws
Ball screws convert rotary motion to linear motion, or torque to thrust, and vice versa. They are primarily a power screw with a train of ball bearings riding between the screw and the nut in a recirculating track.
Ball Screws: Learn more
| Product Name | Notes |
|---|---|
| Ball-screw spindles and nuts Ball-screw spindles are right-hand threaded spindles featuring a ball connection between nut and spindle. Thus, rolling friction is provided in contrast to the sliding friction of... | |
| ATLANTA Drive Systems, Inc. has a complete range of precision-rolled ballscrew drives for applications requiring precise positioning and repeatability. These drives can be used for duty cycles up to 100%,... |