ATLANTA Drive Systems, Inc. Precision Threaded Spindle 85 16 100

Description
Trapezoidal-thread spindles and nuts Trapezoidal-thread spindles usually have an effciency of less than 50 %. They are therefore only suitable for converting a rotary motion into a longitudinal motion. Our standard spindles mated with our standard nuts are therefore generally self-locking unless there are vibrations etc. The precision-rolled design with optimized lead and concentricity accuracy and wear-resistant surface which we have chosen for our stock programm is intended for the general mechanical engineering sector. This design as well as the tolerances chosen make the fnished product a favourably priced solution. The range of application of our trapezoidal-thread spindles is furthermore considerably enlarged as it is possible to choose among nuts of red brass, grey cast iron and steel; steel nuts, however, are not intended for motion screws. Trapezoidal-thread spindles of stainless steel are suitable for even more applications e.g. in the food industry. When used as motion screws, it is important to ensure adequate lubrication.
Datasheet
Description
Trapezoidal-thread spindles and nuts Trapezoidal-thread spindles usually have an effciency of less than 50 %. They are therefore only suitable for converting a rotary motion into a longitudinal motion. Our standard spindles mated with our standard nuts are therefore generally self-locking unless there are vibrations etc. The precision-rolled design with optimized lead and concentricity accuracy and wear-resistant surface which we have chosen for our stock programm is intended for the general mechanical engineering sector. This design as well as the tolerances chosen make the fnished product a favourably priced solution. The range of application of our trapezoidal-thread spindles is furthermore considerably enlarged as it is possible to choose among nuts of red brass, grey cast iron and steel; steel nuts, however, are not intended for motion screws. Trapezoidal-thread spindles of stainless steel are suitable for even more applications e.g. in the food industry. When used as motion screws, it is important to ensure adequate lubrication.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Threaded Spindle - 85 16 100 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Precision Threaded Spindle
85 16 100
Precision Threaded Spindle 85 16 100
Trapezoidal-thread spindles and nuts Trapezoidal-thread spindles usually have an effciency of less than 50 %. They are therefore only suitable for converting a rotary motion into a longitudinal motion. Our standard spindles mated with our standard nuts are therefore generally self-locking unless there are vibrations etc. The precision-rolled design with optimized lead and concentricity accuracy and wear-resistant surface which we have chosen for our stock programm is intended for the general mechanical engineering sector. This design as well as the tolerances chosen make the fnished product a favourably priced solution. The range of application of our trapezoidal-thread spindles is furthermore considerably enlarged as it is possible to choose among nuts of red brass, grey cast iron and steel; steel nuts, however, are not intended for motion screws. Trapezoidal-thread spindles of stainless steel are suitable for even more applications e.g. in the food industry. When used as motion screws, it is important to ensure adequate lubrication.

Trapezoidal-thread spindles and nuts
Trapezoidal-thread spindles usually have an effciency of less than 50 %. They are therefore only suitable for converting a rotary motion into a longitudinal motion. Our standard spindles mated with our standard nuts are therefore generally self-locking unless there are vibrations etc. The precision-rolled design with optimized lead and concentricity accuracy and wear-resistant surface which we have chosen for our stock programm is intended for the general mechanical engineering sector. This design as well as the tolerances chosen make the fnished product a favourably priced solution. The range of application of our trapezoidal-thread spindles is furthermore considerably enlarged as it is possible to choose among nuts of red brass, grey cast iron and steel; steel nuts, however, are not intended for motion screws. Trapezoidal-thread spindles of stainless steel are suitable for even more applications e.g. in the food industry. When used as motion screws, it is important to ensure adequate lubrication.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Lead Screws and ACME Screws
Product Number 85 16 100
Product Name Precision Threaded Spindle
Screw Type Lead Screw
Component Type Screw Only
Manufacturing Process Rolled Thread
Design Features Right Hand Thread
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M1,2 x 0,25 x L1 - Lead Screw Series M1,2 x 0,25 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0472 inch (1.2 mm)
View Details
Acme screw, 3/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Acme Screw; Lead Screw
Component Type Screw Only
Length 36 inch (914 mm)
View Details
ACME Flanges - A110006-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 1 inch (25.4 mm)
Screw Lead 0.1660 inches per turn (2.37 turns per cm)
View Details
Lead Screws - 8625272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Lead Screw
Length 39.37 inch (1000 mm)
Screw O.D. 0.3937 inch (10 mm)
View Details