ATLANTA Drive Systems, Inc. Datasheets for ISO Roller Chain Sprockets
Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can produce a mechanical advantage as speed reducers/increasers. ISO sprockets are designed to engage British Standard Chain and conform to ISO standard R606. These sprockets are not interchangable with ANSI defined sprockets.
ISO Roller Chain Sprockets: Learn more
| Product Name | Notes |
|---|---|
| A precondition for the proper functioning of sprocket wheels, bevel gears, spur gears, worm gears etc. is the accuracy of the tooth system and the concentricity relative to the location... |
| Next >> |