Saint-Gobain NorPro Datasheets for Catalyst Supports and Carriers
Catalyst supports and carriers consist of highly porous ceramic, silica, or mineral media with high surface areas. Catalyst media or catalyst are used in chemical synthesis, thermal oxidation, and pollution control applications.
Catalyst Supports and Carriers: Learn more
| Product Name | Notes |
|---|---|
| Some catalyst carriers in this series are available in monomodal or bi-modal pore options. Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10... | |
| Some catalyst carriers in this series are available in monomodal, bi-modal or tri-modal pore options. For many years, Saint-Gobain NorPro has been known for its range of very low surface... | |
| Some catalyst carriers in this series are available in monomodal, bi-modal or tri-modal pore options. Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from... | |
| For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers play... | |
| Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw... | |
| Saint-Gobain NorPro's new "micro" sized Accu® sphere catalyst carriers meet the industry's ever-growing demand for small diameter spherical catalyst carriers for catalytic systems with its 0.3mm to 4.0mm size range. |