Saint-Gobain NorPro High Surface Area (HSA) Catalyst Carrier SA Series Intermediate Surface Area

Description
Some catalyst carriers in this series are available in monomodal or bi-modal pore options. Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of macroporosity. In recent years, we have developed strong, impact-resistant rings with outside diameters as small as 3 mm. Saint-Gobain NorPro manufactures its intermediate and high-surface area alumina catalysts in special shapes. Pentarings and short pentarings (wagon wheels) offer activity and geometric surface area advantages along with low pressure drop. Honeycomb rings are also available. Transition Phase Materials Very precise calcination temperature control together with careful choice of materials allows Saint-Gobain NorPro to manufacture phase-specific alumina carriers, e.g. material that is >90% theta-alumina. Materials Alumina carriers can be made from: Theta Delta Eta Titania carriers can be made from: Anatase Rutile anatase blend Zirconia carriers can be made from: Monoclinic Tetragonal crystalline phase
Datasheet
Description
Some catalyst carriers in this series are available in monomodal or bi-modal pore options. Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of macroporosity. In recent years, we have developed strong, impact-resistant rings with outside diameters as small as 3 mm. Saint-Gobain NorPro manufactures its intermediate and high-surface area alumina catalysts in special shapes. Pentarings and short pentarings (wagon wheels) offer activity and geometric surface area advantages along with low pressure drop. Honeycomb rings are also available. Transition Phase Materials Very precise calcination temperature control together with careful choice of materials allows Saint-Gobain NorPro to manufacture phase-specific alumina carriers, e.g. material that is >90% theta-alumina. Materials Alumina carriers can be made from: Theta Delta Eta Titania carriers can be made from: Anatase Rutile anatase blend Zirconia carriers can be made from: Monoclinic Tetragonal crystalline phase
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Surface Area (HSA) Catalyst Carrier - SA Series Intermediate Surface Area - Saint-Gobain NorPro
Stow, OH, United States
High Surface Area (HSA) Catalyst Carrier
SA Series Intermediate Surface Area
High Surface Area (HSA) Catalyst Carrier SA Series Intermediate Surface Area
Some catalyst carriers in this series are available in monomodal or bi-modal pore options. Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of macroporosity. In recent years, we have developed strong, impact-resistant rings with outside diameters as small as 3 mm. Saint-Gobain NorPro manufactures its intermediate and high-surface area alumina catalysts in special shapes. Pentarings and short pentarings (wagon wheels) offer activity and geometric surface area advantages along with low pressure drop. Honeycomb rings are also available. Transition Phase Materials Very precise calcination temperature control together with careful choice of materials allows Saint-Gobain NorPro to manufacture phase-specific alumina carriers, e.g. material that is >90% theta-alumina. Materials Alumina carriers can be made from: Theta Delta Eta Titania carriers can be made from: Anatase Rutile anatase blend Zirconia carriers can be made from: Monoclinic Tetragonal crystalline phase

Some catalyst carriers in this series are available in monomodal or bi-modal pore options.

Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of macroporosity. In recent years, we have developed strong, impact-resistant rings with outside diameters as small as 3 mm.

Saint-Gobain NorPro manufactures its intermediate and high-surface area alumina catalysts in special shapes. Pentarings and short pentarings (wagon wheels) offer activity and geometric surface area advantages along with low pressure drop. Honeycomb rings are also available.

Transition Phase Materials

Very precise calcination temperature control together with careful choice of materials allows Saint-Gobain NorPro to manufacture phase-specific alumina carriers, e.g. material that is >90% theta-alumina.

Materials

Alumina carriers can be made from:

  • Theta
  • Delta
  • Eta

Titania carriers can be made from:

  • Anatase
  • Rutile anatase blend

Zirconia carriers can be made from:

  • Monoclinic
  • Tetragonal crystalline phase
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain NorPro
Product Category Catalyst Supports and Carriers
Product Number SA Series Intermediate Surface Area
Product Name High Surface Area (HSA) Catalyst Carrier
Specific Surface Area 12 to 100 m²/g
Unlock Full Specs
to access all available technical data

Similar Products

Fine Silica Products - Resifa™ Sunspera™ - AGC Chemicals Americas, Inc.
Specs
Material Silica / Glass
Carrier Shape Balls / Pellets
Specific Surface Area 450 to 800 m²/g
View Details
High Surface Area (HSA) Catalyst Carrier - SS Series Silica - Saint-Gobain NorPro
Specs
Material Silica / Glass
Specific Surface Area 160 to 400 m²/g
Pore Size 8 to 500 nm (80 to 5000 Å)
View Details
2 suppliers
Ceramics for Chemical Converters -  - CoorsTek
Specs
Material Ceramic; Aluminas, Cordierites, Mullites
Carrier Shape Honeycomb / Structured Material
View Details
High Surface Area (HAS) Catalyst Carrier - SA Series JR 323 Basic Alumina Carrier - Saint-Gobain Innovative Materials
Specs
Material Aluminum Oxide
Carrier Shape Balls / Pellets (optional feature); Extrudate / Pellet (optional feature); Honeycomb / Structured Material (optional feature); Rings (optional feature); Trilobes, Pentarings
Specific Surface Area 250 m²/g
View Details