Saint-Gobain NorPro Datasheets for Aluminum Oxide and Alumina Ceramics
Aluminum oxide and alumina ceramics have excellent wear characteristics, chemical resistance, compressive strength, high-temperature properties, and dielectric strength. They are used widely because of their versatility and low cost. Their main drawback is its relatively poor thermal-shock resistance due to higher coefficients of thermal expansion and lower thermal conductivity (compared to other pure ceramic materials).
Aluminum Oxide and Alumina Ceramics: Learn more
| Product Name | Notes |
|---|---|
| High Surface Area Rings and Extrudates Saint-Gobain NorPro has a long-standing tradition of supplying top bed solutions to its customers. We can customize a solution based on your plant's performance... | |
| Hold-Down Media Pentaring bed topping is used as a hold-down media at the top of graded reactor beds. The Pentaring shape offers substantial gains in void fraction and surface area... | |
| Some catalyst carriers in this series are available in monomodal or bi-modal or pore options. For many years, Saint-Gobain NorPro has been known for its range of very low surface... | |
| Some catalyst carriers in this series are available in monomodal or bi-modal pore options. Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10... | |
| Some catalyst carriers in this series are available in monomodal, bi-modal or tri-modal pore options. For many years, Saint-Gobain NorPro has been known for its range of very low surface... | |
| Denstone® deltaP™ 99 technology utilizes the revolutionary, patent pending Saint-Gobain NorPro Denstone deltaP bed support technology and combines it with a high alumina, low silica composition to produce a media... | |
| High Alumina -- For applications involving extreme temperatures to 1800°C, Saint-Gobain NorPro offers a >99% alumina body. |